CD74ACT161M alternative parts: SN74F161ADR, SN74F161AD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC 4-BIT SYNC BIN CNTR 16-SOIC
IC SYNC 4BIT BINRY COUNTR 16SOIC
TEXAS INSTRUMENTS SN74F161ADLOGIC
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Gold
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
16
Weight:
141.690917mg
141.690917mg
141.690917mg
Clock-Edge Trigger Type:
Positive Edge
Positive Edge
Positive Edge
Number of Elements:
1
1
1
Operating Temperature:
-55°C~125°C
0°C~70°C
0°C~70°C
Packaging:
Tube
Cut Tape (CT)
Tube
Series:
74ACT
74F
74F
JESD-609 Code:
e4
e4
e4
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
16
ECCN Code:
EAR99
EAR99
EAR99
Additional Feature:
TCO OUTPUT
TCO OUTPUT
TCO OUTPUT
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
260
Number of Functions:
1
1
1
Supply Voltage:
5V
5V
5V
Frequency:
80MHz
120MHz
120MHz
Base Part Number:
74ACT161
74F161
74F161
Pin Count:
16
16
16
Operating Supply Voltage:
5V
5V
5V
Power Supplies:
5V
5V
5V
Load Capacitance:
50pF
50pF
50pF
Propagation Delay:
16.7 ns
15 ns
15 ns
Turn On Delay Time:
16.7 ns
15 ns
15 ns
Reset:
Asynchronous
Asynchronous
Asynchronous
Family:
ACT
F/FAST
F/FAST
Logic Function:
Counter
Counter
Counter
Direction:
Up
Up
Up
Logic Type:
Binary Counter
Binary Counter
Binary Counter
Number of Bits per Element:
4
4
4
Trigger Type:
Positive Edge
Positive Edge
Positive Edge
Power Supply Current-Max (ICC):
0.08mA
55mA
55mA
Timing:
Synchronous
Synchronous
Synchronous
Height:
1.75mm
1.75mm
1.75mm
Length:
9.9mm
9.9mm
9.9mm
Width:
3.91mm
3.91mm
3.91mm
Thickness:
1.58mm
1.58mm
1.58mm
REACH SVHC:
No SVHC
-
No SVHC
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Packing Method:
-
TR
-
Max I(ol):
-
0.02 A
0.02 A
fmax-Min:
-
90 MHz
90 MHz
Count Rate:
-
100MHz
100MHz
CD74ACT161M

CD74ACT161M

(In Stock: 6)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $1.374776

    $1.37

  • 10

    $1.296958

    $12.97

  • 100

    $1.223546

    $122.35

  • 500

    $1.154288

    $577.14

  • 1000

    $1.088951

    $1,088.95

Minimum: 1 Multiples: 1

Unit Price: $1.374776

Ext Price: $1.37

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity