CDSOT23-T12 alternative parts: BAT54S-7-F
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | ESD Suppressor TVS ±30KV 3-Pin SOT-23 | DIODE ARRAY SCHOTTKY 30V SOT23-3 |
Factory Lead Time: | 7 Weeks | 15 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Diode Element Material: | SILICON | SILICON |
Breakdown Voltage / V: | 13.3V | - |
Number of Elements: | 2 | 2 |
Reverse Stand-off Voltage: | 12V | - |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 2012 | 1997 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Type: | Zener | - |
Applications: | General Purpose | - |
Capacitance: | 150pF | 10pF |
Max Power Dissipation: | 500W | 200mW |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Depth: | 1.4mm | - |
Base Part Number: | CDSOT23 | BAT54S |
Pin Count: | 3 | 3 |
Operating Supply Voltage: | 12V | - |
Working Voltage: | 12V | - |
Polarity: | Unidirectional | - |
Leakage Current: | 1μA | - |
Element Configuration: | Common Anode | - |
Power Line Protection: | No | - |
Current - Peak Pulse (10/1000μs): | 21A 8/20μs | - |
Clamping Voltage: | 25.9V | - |
Peak Pulse Current: | 21A | - |
Max Surge Current: | 21A | - |
Peak Pulse Power: | 500W | - |
Unidirectional Channels: | 1 | - |
Capacitance @ Frequency: | 150pF @ 1MHz | - |
Length: | 3.04mm | 7.62mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Weight: | - | 7.994566mg |
Contact Materials: | - | Bronze |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -65°C |
Color: | - | Orange |
Additional Feature: | - | HIGH RELIABILITY |
HTS Code: | - | 8541.10.00.70 |
Power Rating: | - | 200mW |
Voltage - Rated DC: | - | 30V |
Peak Reflow Temperature (Cel): | - | 260 |
Current Rating: | - | 200mA |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Reference Standard: | - | AEC-Q101 |
Speed: | - | Small Signal =< 200mA (Io), Any Speed |
Diode Type: | - | Schottky |
Current - Reverse Leakage @ Vr: | - | 2μA @ 25V |
Power Dissipation: | - | 200mW |
Voltage - Forward (Vf) (Max) @ If: | - | 800mV @ 100mA |
Forward Current: | - | 100mA |
Operating Temperature - Junction: | - | -65°C~150°C |
Output Current-Max: | - | 0.2A |
Current - Average Rectified (Io): | - | 200mA DC |
Forward Voltage: | - | 800mV |
Max Reverse Voltage (DC): | - | 30V |
Average Rectified Current: | - | 200mA |
Reverse Recovery Time: | - | 5 ns |
Peak Reverse Current: | - | 2μA |
Max Repetitive Reverse Voltage (Vrrm): | - | 30V |
Peak Non-Repetitive Surge Current: | - | 600mA |
Diode Configuration: | - | 1 Pair Series Connection |
Max Forward Surge Current (Ifsm): | - | 600mA |
Diameter: | - | 2.54mm |
Height: | - | 4.57mm |
Width: | - | 1.3mm |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |

CDSOT23-T12
(In Stock: 168000)
Bourns Inc.Qty
Unit Price
Ext Price
1
$0.183530
$0.18
10
$0.173142
$1.73
100
$0.163341
$16.33
500
$0.154095
$77.05
1000
$0.145373
$145.37
Minimum: 1 Multiples: 1
Unit Price: $0.183530
Ext Price: $0.18
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity