CDV30FK681FO3 alternative parts: CDV30FK681FO3F
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | MICA | MICA |
Factory Lead Time: | 9 Weeks | 14 Weeks |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial | Radial |
Surface Mount: | NO | NO |
Terminal Shape: | WIRE | WIRE |
Dielectric Material: | Mica | Mica |
Voltage Rated: | 2.5kV | 2.5kV |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Bulk | Bulk |
Series: | CDV30 | CDV30 |
Published: | 2015 | 2015 |
Size / Dimension: | 0.780Lx0.272W 19.80mmx6.90mm | 0.780Lx0.272W 19.80mmx6.90mm |
Tolerance: | ±1% | ±1% |
Pbfree Code: | no | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | 0/+70ppm/Cel ppm/°C | 0/+70ppm/Cel ppm/°C |
HTS Code: | 8532.29.00.20 | 8532.29.00.20 |
Capacitance: | 680pF | 680pF |
Packing Method: | TR | TR |
Terminal Pitch: | 11.1mm | 11.1mm |
Reach Compliance Code: | unknown | unknown |
Lead Spacing: | 0.437 11.10mm | 0.437 11.10mm |
Rated (DC) Voltage (URdc): | 2500V | 2500V |
Size Code: | 7827 | 7827 |
Features: | General Purpose | General Purpose |
Height Seated (Max): | 0.870 22.10mm | 0.870 22.10mm |
Length: | 19.8mm | 19.8mm |
Width: | 6.9mm | 6.9mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
JESD-609 Code: | - | e3 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |

CDV30FK681FO3
(In Stock: 37)
Cornell Dubilier Electronics (CDE)Qty
Unit Price
Ext Price
1
$25.772610
$25.77
10
$24.313783
$243.14
100
$22.937531
$2,293.75
500
$21.639180
$10,819.59
1000
$20.414321
$20,414.32
Minimum: 1 Multiples: 1
Unit Price: $25.772610
Ext Price: $25.77
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity