CF12JT24R0 alternative parts: CF12JT680K, CF12JT39R0

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 24 OHM 1/2W 5% AXIAL
RES 680K OHM 1/2W 5% AXIAL
RES 39 OHM 1/2W 5% AXIAL
Factory Lead Time:
20 Weeks
20 Weeks
20 Weeks
Mount:
Axial, Through Hole
Axial, Through Hole
Axial, Through Hole
Package / Case:
Axial
Axial
Axial
Contact Plating:
Tin
Tin
Tin
Terminal Shape:
WIRE
WIRE
WIRE
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CF
CF
CF
Published:
2009
2009
2010
Size / Dimension:
0.106Diax0.335L 2.70mmx8.50mm
0.106Diax0.335L 2.70mmx8.50mm
0.106Diax0.335L 2.70mmx8.50mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
0/ -400ppm/°C
0/ -850ppm/°C
0/ -400ppm/°C
Resistance:
24Ohm
680kOhm
39Ohm
Composition:
Carbon Film
Carbon Film
Carbon Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
0.5W 1/2W
HTS Code:
8533.10.00.65
8533.10.00.65
8533.10.00.65
Power Rating:
500mW
500mW
500mW
Packing Method:
TR
TR
TR
Max Power Dissipation:
500mW
500mW
500mW
Construction:
Tubular
Tubular
Tubular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Not
Rated Power Dissipation (P):
0.5W
0.5W
0.5W
Working Voltage:
350V
350V
350V
Features:
Flame Retardant Coating, Safety
Flame Retardant Coating, Safety
Flame Retardant Coating, Safety
Diameter:
2.7mm
2.7mm
2.7mm
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
CF12JT24R0

CF12JT24R0

(In Stock: 44)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $0.010178

    $0.01

  • 500

    $0.007484

    $3.74

  • 1000

    $0.006237

    $6.24

  • 2000

    $0.005722

    $11.44

  • 5000

    $0.005347

    $26.74

  • 10000

    $0.004974

    $49.74

  • 15000

    $0.004811

    $72.16

  • 50000

    $0.004730

    $236.50

Minimum: 1 Multiples: 1

Unit Price: $0.010178

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity