CG1206MLC-12E alternative parts: CG0603MLC-12E, CG0603MLC-12LE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
BOURNS CG1206MLC-12E FUSE, SMD, 1206, CHIP GUARD
ESD Suppressors Chip Guard 0603 12 Volts
VARISTOR 0603
Factory Lead Time:
14 Weeks
16 Weeks
9 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCV
Surface Mount, MLCV
Surface Mount, MLCV
Package / Case:
1206 (3216 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Number of Pins:
8
2
2
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
ChipGuard® MLC
ChipGuard® MLC
ChipGuard® MLC
Published:
2009
2002
2008
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Capacitance:
500FF
500FF
500FF
Voltage - Rated DC:
12V
12V
12V
Depth:
1.6mm
800μm
800μm
Base Part Number:
CG1206
CG060
CG060
Working Voltage:
12V
12V
12V
Leakage Current:
10nA
50nA
50nA
Number of Circuits:
4
1
1
Max Voltage Rating (DC):
12V
12V
12V
Clamping Voltage:
30V
30V
25V
Direction:
Bidirectional
-
-
Capacitance @ Frequency:
0.5pF @ 1MHz
0.5pF @ 1MHz
0.5pF @ 1MHz
Length:
3.2mm
1.6mm
1.6mm
REACH SVHC:
Unknown
No SVHC
No SVHC
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Tin
Tin
Termination:
-
SMD/SMT
SMD/SMT
Current Rating:
-
50nA
5nA
Voltage - Rated AC:
-
12V
-
Case Code (Metric):
-
1608
1608
Case Code (Imperial):
-
0603
0603
Operating Supply Voltage:
-
15V
12V
Voltage:
-
12V
12V
Element Configuration:
-
Single
Single
Turn On Delay Time:
-
1 ns
1 ns
Width:
-
800μm
800μm
Voltage Rated:
-
-
12V
Max Operating Temperature:
-
-
85°C
Min Operating Temperature:
-
-
-40°C
Number of Channels:
-
-
1
Response Time:
-
-
1 ns
Maximum DC Volts:
-
-
12V
CG1206MLC-12E

CG1206MLC-12E

(In Stock: 4294)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.289051

    $0.29

  • 10

    $0.272690

    $2.73

  • 100

    $0.257254

    $25.73

  • 500

    $0.242693

    $121.35

  • 1000

    $0.228955

    $228.96

Minimum: 1 Multiples: 1

Unit Price: $0.289051

Ext Price: $0.29

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity