CGS214U016X5R alternative parts: E36D500HPN224MED0M, E32D630HPN224MEM9M
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CAP ALUM 210000UF 16V SCREW | Aluminum Electrolytic Capacitors - Screw Terminal 220KUF 50V | CAP ALUM 220000UF 20% 63V SCREW |
Factory Lead Time: | 16 Weeks | 16 Weeks | 16 Weeks |
Mount: | Chassis Mount | Chassis Mount | Chassis Mount |
Mounting Type: | Chassis Mount | Chassis Mount | Chassis Mount |
Package / Case: | Radial, Can - Screw Terminals | Radial, Can - Screw Terminals | Radial, Can - Screw Terminals |
Terminal Shape: | BINDING POST | - | - |
Dielectric Material: | Aluminium | - | - |
Lifetime @ Temp.: | 2000 Hrs @ 85°C | 2000 Hrs @ 85°C | 2000 Hrs @ 105°C |
Operating Temperature: | -40°C~85°C | -40°C~85°C | -40°C~105°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | CGS | U36D | U32D |
Published: | 2006 | 2012 | - |
Size / Dimension: | 3.000Dia 76.20mm | 3.000Dia 76.20mm | 3.000Dia 76.20mm |
Tolerance: | -10% +75% | ±20% | ±20% |
Pbfree Code: | yes | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | - | - |
Termination: | Screw | Screw | Screw |
ECCN Code: | EAR99 | - | - |
Applications: | General Purpose | General Purpose | General Purpose |
Capacitance: | 210000μF | 220000μF | 220000μF |
Voltage - Rated DC: | 16V | - | 63V |
Terminal Pitch: | 31.7mm | - | - |
Lead Pitch: | 31.75mm | 31.8008mm | - |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | - | - |
ESR (Equivalent Series Resistance): | 5mOhm @ 120Hz | 6.2mOhm @ 120Hz | 4mOhm @ 120Hz |
Lead Spacing: | 1.250 31.75mm | 1.252 31.80mm | - |
Leakage Current: | 6mA | - | - |
Ripple Current: | 29.2A | 20.04A | - |
Polarization: | Polar | Polar | Polar |
Life (Hours): | 2000 hours | 2000 hours | 2000 hours |
Ripple Current @ Low Frequency: | 29.2A @ 120Hz | 20.04A @ 120Hz | 53.86A @ 120Hz |
Ripple Current @ High Frequency: | 37.96A @ 10kHz | 28.056A @ 3kHz | 60.32A @ 50kHz |
Diameter: | 76.2mm | - | - |
Height: | 149mm | - | - |
Height Seated (Max): | 5.875 149.23mm | 5.125 130.18mm | - |
REACH SVHC: | Unknown | - | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant | RoHS Compliant |
Voltage Rated: | - | 50V | - |
Max Operating Temperature: | - | 85°C | - |
Min Operating Temperature: | - | -40°C | - |
Features: | - | General Purpose | - |

CGS214U016X5R
(In Stock: 37)
Cornell Dubilier Electronics (CDE)Qty
Unit Price
Ext Price
1
$91.002457
$91.00
10
$85.851375
$858.51
100
$80.991863
$8,099.19
500
$76.407418
$38,203.71
1000
$72.082470
$72,082.47
Minimum: 1 Multiples: 1
Unit Price: $91.002457
Ext Price: $91.00
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity