CKR22CG562JS alternative parts: CKR22BX102KS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 5600PF 50V NP0 2-DIP
CAP CER 1000PF 100V BX 2-DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
2-DIP
2-DIP
Terminal Shape:
FLAT
FLAT
Number of Pins:
2
2
Voltage Rated:
50V
100V
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
Military, MIL-PRF-39014, CKR22
Military, MIL-PRF-39014, CKR22
Published:
2008
2008
Size / Dimension:
0.260Lx0.092W 6.60mmx2.34mm
0.260Lx0.092W 6.60mmx2.34mm
Tolerance:
±5%
±10%
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Number of Terminations:
2
2
Termination:
Radial
Radial
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
C0G NP0
BX
Terminal Finish:
Tin/Lead (Sn/Pb)
Tin/Lead (Sn/Pb)
Applications:
High Reliability
High Reliability
Capacitance:
5600pF
1000pF
Depth:
2.34mm
2.34mm
Lead Pitch:
8.255mm
8.255mm
Capacitor Type:
CERAMIC CAPACITOR
CERAMIC CAPACITOR
Dielectric:
C0G
X7R
Failure Rate:
S (0.001%)
S (0.001%)
Lead Spacing:
0.325 8.25mm
0.325 8.25mm
Temperature Characteristics Code:
CG
BX
Multilayer:
Yes
Yes
Rated (DC) Voltage (URdc):
50V
100V
Features:
Military
Military
Height:
3.25mm
3.25mm
Height Seated (Max):
0.175 4.45mm
0.175 4.45mm
Length:
6.6mm
6.6mm
Thickness:
2.34mm
2.34mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
CKR22CG562JS

CKR22CG562JS

(In Stock: 47)

NA

Qty

Unit Price

Ext Price

  • 1

    $21.582397

    $21.58

  • 10

    $20.360752

    $203.61

  • 100

    $19.208256

    $1,920.83

  • 500

    $18.120997

    $9,060.50

  • 1000

    $17.095280

    $17,095.28

Minimum: 1 Multiples: 1

Unit Price: $21.582397

Ext Price: $21.58

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity