CL02C050CO2GNNC alternative parts: GRM0335C1H5R0BA01D, GRM0335C1H5R0CA01D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 5PF 16V C0G/NP0 01005
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0201 5.0pF 50volts C0G /-0.1pF
Cap Ceramic 5pF 50V C0G 0.25pF Pad SMD 0201 125C T/R
Factory Lead Time:
14 Weeks
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
01005 (0402 Metric)
0201 (0603 Metric)
0201 (0603 Metric)
Operating Temperature:
-55°C~125°C
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CL
GRM
GRM
Published:
2015
-
-
Size / Dimension:
0.016Lx0.008W 0.40mmx0.20mm
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±0.25pF
±0.1pF
±0.25pF
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Temperature Coefficient:
C0G NP0
C0G NP0
C0G NP0
Applications:
General Purpose
General Purpose
General Purpose
Capacitance:
5pF
5pF
5pF
Voltage - Rated DC:
16V
50V
50V
Reach Compliance Code:
unknown
-
-
Case Code (Metric):
0402
0603
0603
Case Code (Imperial):
1005
0201
0201
Thickness (Max):
0.009 0.22mm
0.013 0.33mm
0.013 0.33mm
Thickness:
228.6μm
330.2μm
330.2μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lifecycle Status:
-
IN PRODUCTION (Last Updated: 1 month ago)
IN PRODUCTION (Last Updated: 1 month ago)
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
Dielectric Material:
-
CERAMIC
-
JESD-609 Code:
-
e3
e3
Number of Terminations:
-
2
2
Termination:
-
SMD/SMT
SMD/SMT
ECCN Code:
-
EAR99
EAR99
Terminal Finish:
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
HTS Code:
-
8532.24.00.20
8532.24.00.20
Packing Method:
-
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Capacitor Type:
-
CERAMIC CAPACITOR
CERAMIC CAPACITOR
Temperature Characteristics Code:
-
C0G
C0G
Multilayer:
-
Yes
Yes
Height:
-
0.3mm
300μm
Length:
-
0.6mm
0.6mm
Width:
-
0.3mm
0.3mm
Dielectric:
-
-
C0G
CL02C050CO2GNNC

CL02C050CO2GNNC

(In Stock: 1431)

Samsung Electro-Mechanics

Qty

Unit Price

Ext Price

  • 1

    $0.117931

    $0.12

  • 10

    $0.111256

    $1.11

  • 100

    $0.104958

    $10.50

  • 500

    $0.099017

    $49.51

  • 1000

    $0.093412

    $93.41

Minimum: 1 Multiples: 1

Unit Price: $0.117931

Ext Price: $0.12

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity