CL10C2R7CB81PNC alternative parts: CL10C330JB8NNNC
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | CAP CER 2.7PF 50V C0G/NP0 0603 | SAMSUNG ELECTRO-MECHANICS - CL10C330JB8NNNC - Condensatore Ceramico Multistrato SMD |
Factory Lead Time: | 22 Weeks | 18 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Voltage Rated: | 50V | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CL | CL |
Published: | 2015 | 1997 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±0.25pF | ±5% |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | C0G NP0 | C0G NP0 |
Applications: | Automotive | General Purpose |
HTS Code: | 8532.24.0020 | 8532.24.00.20 |
Capacitance: | 2.7pF | 33pF |
Reach Compliance Code: | unknown | - |
Case Code (Metric): | 1608 | 1608 |
Case Code (Imperial): | 0603 | 0603 |
Thickness (Max): | 0.035 0.90mm | 0.035 0.90mm |
Thickness: | 889μm | 889μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Ratings: | AEC-Q200 | - |
Contact Plating: | - | Tin |
Terminal Shape: | - | WRAPAROUND |
Material: | - | Ceramic |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 2 |
Voltage - Rated DC: | - | 50V |
Packing Method: | - | TR, CARDBOARD, 7 INCH |
Depth: | - | 800μm |
Dielectric: | - | C0G |
Temperature Characteristics Code: | - | C0G |
Multilayer: | - | Yes |
Voltage: | - | 50V |
Height: | - | 800μm |
Length: | - | 1.6mm |
Width: | - | 0.8mm |
Radiation Hardening: | - | No |

CL10C2R7CB81PNC
(In Stock: 8)
Samsung Electro-MechanicsQty
Unit Price
Ext Price
1
$0.080079
$0.08
500
$0.058882
$29.44
1000
$0.049068
$49.07
2000
$0.045017
$90.03
5000
$0.042072
$210.36
10000
$0.039136
$391.36
15000
$0.037849
$567.74
50000
$0.037217
$1,860.85
Minimum: 1 Multiples: 1
Unit Price: $0.080079
Ext Price: $0.08
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity