CM6460-504 alternative parts: CM6460R-754

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CHOKE COMMON MODE 500.0UH SMD
CMC 750UH 2.7A 2LN SMD
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
Horizontal, 4 PC Pad
Horizontal, 4 PC Pad
Core Material:
Ferrite
-
Operating Temperature:
-55°C~105°C
-55°C~105°C
Packaging:
Bulk
Bulk
Series:
CM6460
CM6460R
Published:
2005
2010
Size / Dimension:
0.530Lx0.530W 13.46mmx13.46mm
0.530Lx0.530W 13.46mmx13.46mm
Tolerance:
25%
-
JESD-609 Code:
e3
e3
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
HTS Code:
8504.50.80.00
8504.50.80.00
Packing Method:
TAPE AND REEL
TAPE AND REEL
Shielding:
Unshielded
-
Number of Functions:
2
2
Depth:
13.71mm
-
Inductance:
500 μH
-
Current:
3.3A
-
Max DC Current:
3.3A
-
Filter Type:
DATA LINE FILTER
DATA LINE FILTER
Number of Lines:
2
2
DC Resistance (DCR) (Max):
24mOhm
35mOhm
Inductance @ Frequency:
500μH @ 10kHz
750μH @ 10kHz
Height:
7.62mm
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Current Rating (Max):
-
2.7A
Height (Max):
-
0.300 7.62mm
CM6460-504

CM6460-504

(In Stock: 1489)

API Delevan Inc.

Qty

Unit Price

Ext Price

  • 1

    $23.189709

    $23.19

  • 10

    $21.877084

    $218.77

  • 100

    $20.638758

    $2,063.88

  • 500

    $19.470527

    $9,735.26

  • 1000

    $18.368422

    $18,368.42

Minimum: 1 Multiples: 1

Unit Price: $23.189709

Ext Price: $23.19

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity