CMF555K0860CHEK alternative parts: CMF551R0000FLBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 5.086K OHM 1/2W 0.25% AXIAL
Metal Film Resistors 1/2W 1ohms 1%
Factory Lead Time:
34 Weeks
10 Weeks
Package / Case:
Axial
Axial
Mount:
Through Hole
Through Hole
Contact Plating:
Tin
Lead, Tin
Supplier Device Package:
Axial
-
Published:
2016
-
Series:
CMF
CMF
Packaging:
Bulk
Bulk
Operating Temperature:
-55°C~175°C
-55°C~175°C
Size / Dimension:
0.090Diax0.240L 2.29mmx6.10mm
0.090Diax0.240L 2.29mmx6.10mm
Tolerance:
±0.25%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±150ppm/°C
Resistance:
5.086kOhms
1Ohm
Max Operating Temperature:
175°C
-
Min Operating Temperature:
-55°C
-
Composition:
Metal Film
Metal Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
Max Power Dissipation:
500mW
500mW
Features:
Flame Retardant Coating, Moisture Resistant, Safety
Flame Retardant Coating, Moisture Resistant, Safety
Width:
2.29mm
-
Length:
7.0612mm
-
Diameter:
2.29mm
2.29mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Lead Free
Terminal Shape:
-
WIRE
Weight:
-
200.005886mg
Voltage Rated:
-
250V
JESD-609 Code:
-
e0
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin/Lead (Sn/Pb)
Additional Feature:
-
FLAME PROOF, PRECISION
Power Rating:
-
500mW
Construction:
-
Tubular
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.5W
Lead Length:
-
38.1mm
Lead Diameter:
-
640 μm
Radiation Hardening:
-
No
CMF555K0860CHEK

CMF555K0860CHEK

(In Stock: 40)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.519565

    $0.52

  • 10

    $0.490155

    $4.90

  • 100

    $0.462411

    $46.24

  • 500

    $0.436237

    $218.12

  • 1000

    $0.411544

    $411.54

Minimum: 1 Multiples: 1

Unit Price: $0.519565

Ext Price: $0.52

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity