CMF556K7900BEEK alternative parts: CMF5510R000BEEK

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 6.79K OHM 1/2W 0.1% AXIAL
RES 10.0 OHM 1/2W 0.1% AXIAL
Factory Lead Time:
34 Weeks
34 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
-
Package / Case:
Axial
Axial
Supplier Device Package:
Axial
Axial
Operating Temperature:
-55°C~175°C
-55°C~175°C
Packaging:
Bulk
Bulk
Series:
CMF
CMF
Published:
2016
2002
Size / Dimension:
0.090Diax0.240L 2.29mmx6.10mm
0.090Diax0.240L 2.29mmx6.10mm
Tolerance:
±0.1%
±0.1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±25ppm/°C
±25ppm/°C
Resistance:
6.79kOhms
10Ohms
Max Operating Temperature:
175°C
175°C
Min Operating Temperature:
-55°C
-55°C
Composition:
Metal Film
Metal Film
Power (Watts):
0.5W 1/2W
0.5W 1/2W
Max Power Dissipation:
500mW
500mW
Features:
Flame Retardant Coating, Moisture Resistant, Safety
Flame Retardant Coating, Moisture Resistant, Safety
Diameter:
2.29mm
2.29mm
Length:
7.0612mm
6.1mm
Width:
2.29mm
2.29mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
200.005886mg
Voltage Rated:
-
250V
Termination:
-
Axial
Power Rating:
-
500mW
Voltage - Rated DC:
-
250V
Lead Diameter:
-
640 μm
REACH SVHC:
-
Unknown
CMF556K7900BEEK

CMF556K7900BEEK

(In Stock: 36)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.856295

    $0.86

  • 10

    $0.807826

    $8.08

  • 100

    $0.762100

    $76.21

  • 500

    $0.718962

    $359.48

  • 1000

    $0.678266

    $678.27

Minimum: 1 Multiples: 1

Unit Price: $0.856295

Ext Price: $0.86

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity