CMF601M2100FLEB alternative parts: CMF60475K00FHR6, CMF60237R00FKEA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 1.21M OHM 1W 1% AXIAL | RES 475K OHM 1W 1% AXIAL | RES 237 OHM 1W 1% AXIAL |
Factory Lead Time: | 17 Weeks | 30 Weeks | 38 Weeks |
Package / Case: | Axial | Axial | Axial |
Supplier Device Package: | Axial | Axial | Axial |
Operating Temperature: | -55°C~175°C | -55°C~175°C | -55°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CMF | CMF | CMF |
Size / Dimension: | 0.145Diax0.344L 3.68mmx8.74mm | 0.145Diax0.344L 3.68mmx8.74mm | 0.145Diax0.344L 3.68mmx8.74mm |
Tolerance: | ±1% | ±1% | ±1% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Temperature Coefficient: | ±150ppm/°C | ±50ppm/°C | ±100ppm/°C |
Resistance: | 1.21MOhms | 475kOhms | 237Ohms |
Composition: | Metal Film | Metal Film | Metal Film |
Power (Watts): | 1W | 1W | 1W |
Max Power Dissipation: | 1W | 1W | 1W |
Features: | Flame Retardant Coating, Moisture Resistant, Safety | Flame Retardant Coating, Moisture Resistant, Safety | Flame Retardant Coating, Moisture Resistant, Safety |
Length: | 8.7376mm | 8.7376mm | 8.7376mm |
Width: | 3.68mm | 3.68mm | 3.68mm |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Published: | - | 2013 | - |
Max Operating Temperature: | - | 175°C | 175°C |
Min Operating Temperature: | - | -55°C | -55°C |
Contact Plating: | - | - | Tin |
Mount: | - | - | Through Hole |
Power Rating: | - | - | 1W |
Diameter: | - | - | 3.68mm |
Radiation Hardening: | - | - | No |

CMF601M2100FLEB
(In Stock: 46)
Vishay DaleQty
Unit Price
Ext Price
1
$0.999619
$1.00
10
$0.943037
$9.43
100
$0.889657
$88.97
500
$0.839300
$419.65
1000
$0.791792
$791.79
Minimum: 1 Multiples: 1
Unit Price: $0.999619
Ext Price: $1.00
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity