CMF65200K00FEEB alternative parts: RN70C2152FB14, CMF65147K00FKEK11
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES 200K OHM 1.5W 1% AXIAL | RES 21.5K OHM 3/4W 1% AXIAL | RES 147K OHM 1.5W 1% AXIAL |
Factory Lead Time: | 13 Weeks | - | - |
Package / Case: | Axial | Axial | Axial |
Surface Mount: | NO | NO | - |
Terminal Shape: | WIRE | WIRE | - |
Mounting Feature: | THROUGH HOLE MOUNT | THROUGH HOLE MOUNT | - |
Operating Temperature: | -55°C~175°C | -65°C~175°C | -55°C~175°C |
Packaging: | Tape & Reel (TR) | Bulk | Bulk |
Series: | CMF | Military, MIL-R-10509/3, RN70 | CMF |
Published: | 2013 | - | - |
Size / Dimension: | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e0 | - |
Pbfree Code: | yes | no | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | EAR99 | - |
Temperature Coefficient: | ±25ppm/°C | ±50ppm/°C | ±100ppm/°C |
Resistance: | 200kOhm | 21.5kOhm | 147kOhms |
Terminal Finish: | Matte Tin (Sn) | Tin/Lead (Sn60Pb40) | - |
Composition: | Metal Film | Metal Film | Metal Film |
Additional Feature: | FLAME PROOF, PRECISION | FLAME PROOF | - |
Packing Method: | TR, 8 INCH | - | - |
Max Power Dissipation: | 1.5W | 750mW | 1.5W |
Construction: | Tubular | Tubular | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | - |
Working Voltage: | 500V | 500V | - |
Lead Diameter: | 0.64 mm | 0.81 mm | - |
Features: | Flame Retardant Coating, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety | Flame Retardant Coating, Moisture Resistant, Safety |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead | Lead Free |
Power (Watts): | - | 0.75W 3/4W | 1.5W |
Power Rating: | - | 750mW | - |
Rated Power Dissipation (P): | - | 0.5W | - |
Lead Length: | - | 38.1mm | - |
Supplier Device Package: | - | - | Axial |
Max Operating Temperature: | - | - | 175°C |
Min Operating Temperature: | - | - | -55°C |
Length: | - | - | 14.2748mm |
Width: | - | - | 4.57mm |

CMF65200K00FEEB
(In Stock: 26)
Vishay DaleQty
Unit Price
Ext Price
1
$0.871845
$0.87
10
$0.822495
$8.22
100
$0.775939
$77.59
500
$0.732018
$366.01
1000
$0.690583
$690.58
Minimum: 1 Multiples: 1
Unit Price: $0.871845
Ext Price: $0.87
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity