CMF70402K00FKEB alternative parts: RN65D8450FRE6
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 402K OHM 1.75W 1% AXIAL | Res Metal Film 845 Ohm 1% 1/2W 100ppm/C Conformal AXL Thru-Hole T/R |
Package / Case: | Axial | Axial |
Surface Mount: | NO | - |
Terminal Shape: | WIRE | - |
Mounting Feature: | THROUGH HOLE MOUNT | - |
Operating Temperature: | -55°C~175°C | -65°C~175°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CMF | Military, MIL-R-10509/2, RN65 |
Published: | 2013 | - |
Size / Dimension: | 0.180Diax0.562L 4.57mmx14.27mm | 0.180Diax0.562L 4.57mmx14.27mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 402kOhm | 845Ohms |
Terminal Finish: | Matte Tin (Sn) | - |
Composition: | Metal Film | Metal Film |
Additional Feature: | FLAME PROOF, PRECISION | - |
Packing Method: | TR, 8 INCH | - |
Max Power Dissipation: | 1.75W | 500mW |
Construction: | Tubular | - |
Resistor Type: | FIXED RESISTOR | - |
Working Voltage: | 500V | - |
Lead Diameter: | 0.81 mm | - |
Features: | Flame Retardant Coating, Moisture Resistant, Safety | Flame Retardant Coating, Military, Moisture Resistant, Safety |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Factory Lead Time: | - | 13 Weeks |
Contact Plating: | - | Lead, Tin |
Mount: | - | Through Hole |
Supplier Device Package: | - | Axial |
Max Operating Temperature: | - | 175°C |
Min Operating Temperature: | - | -65°C |
Power (Watts): | - | 0.5W 1/2W |
Power Rating: | - | 500mW |
Military Standard: | - | MIL-R-10509 |
Diameter: | - | 4.57mm |
Length: | - | 14.2748mm |
Width: | - | 4.57mm |
Radiation Hardening: | - | No |

CMF70402K00FKEB
(In Stock: 29)
Vishay DaleQty
Unit Price
Ext Price
1
$1.359224
$1.36
10
$1.282287
$12.82
100
$1.209705
$120.97
500
$1.141231
$570.62
1000
$1.076633
$1,076.63
Minimum: 1 Multiples: 1
Unit Price: $1.359224
Ext Price: $1.36
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity