CMR04E680JPDR alternative parts: CMR04E680JPDP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CMR MICA
HIGH-RELIABILITY
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Through Hole
Through Hole
Package / Case:
Radial
Radial
Surface Mount:
NO
NO
Terminal Shape:
WIRE
WIRE
Dielectric Material:
Mica
Mica
Voltage Rated:
500V
500V
Operating Temperature:
-55°C~150°C
-55°C~150°C
Packaging:
Bulk
Bulk
Series:
CMR
CMR
Published:
2015
2015
Size / Dimension:
0.370Lx0.189W 9.40mmx4.80mm
0.370Lx0.189W 9.40mmx4.80mm
Tolerance:
±5%
±5%
JESD-609 Code:
e0
e0
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
-20/+100ppm/Cel ppm/°C
-20/+100ppm/Cel ppm/°C
Terminal Finish:
Tin/Lead (Sn60Pb40)
Tin/Lead (Sn60Pb40)
HTS Code:
8532.29.00.20
8532.29.00.20
Capacitance:
68pF
68pF
Terminal Pitch:
3.8mm
3.8mm
Reference Standard:
MIL-PRF-39001
MIL-PRF-39001
Lead Spacing:
0.150 3.80mm
0.150 3.80mm
Rated (DC) Voltage (URdc):
500V
500V
Size Code:
3719
3719
Features:
General Purpose
General Purpose
Height Seated (Max):
0.339 8.60mm
0.339 8.60mm
Length:
9.4mm
9.4mm
Width:
4.8mm
4.8mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
CMR04E680JPDR

CMR04E680JPDR

(In Stock: 23)

Cornell Dubilier Electronics (CDE)

Qty

Unit Price

Ext Price

  • 1

    $19.211700

    $19.21

  • 10

    $18.124245

    $181.24

  • 100

    $17.098344

    $1,709.83

  • 500

    $16.130514

    $8,065.26

  • 1000

    $15.217466

    $15,217.47

Minimum: 1 Multiples: 1

Unit Price: $19.211700

Ext Price: $19.21

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity