CMR05F271FODM alternative parts: CMR05F271FPDP, CMR05F271FODR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Capacitor
CMR MICA
Cap Mica 270pF 500V 1% (11.9 X 5.3 X 9.9mm) Radial 5.7mm (0.01%FR) 125C
Factory Lead Time:
12 Weeks
12 Weeks
12 Weeks
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
Radial
Radial
Radial
Surface Mount:
NO
NO
NO
Terminal Shape:
WIRE
WIRE
WIRE
Dielectric Material:
Mica
Mica
Mica
Voltage Rated:
500V
500V
500V
Operating Temperature:
-55°C~125°C
-55°C~150°C
-55°C~125°C
Packaging:
Bulk
Bulk
Bulk
Series:
CMR
CMR
CMR
Size / Dimension:
0.469Lx0.209W 11.90mmx5.30mm
0.469Lx0.209W 11.90mmx5.30mm
0.469Lx0.209W 11.90mmx5.30mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e0
e0
e0
Pbfree Code:
no
no
no
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
0/+70ppm/Cel ppm/°C
0/+70ppm/Cel ppm/°C
0/+70ppm/Cel ppm/°C
Terminal Finish:
Tin/Lead (Sn60Pb40)
Tin/Lead (Sn60Pb40)
Tin/Lead (Sn60Pb40)
HTS Code:
8532.29.00.20
8532.29.00.20
8532.29.00.20
Capacitance:
270pF
270pF
270pF
Terminal Pitch:
5.7mm
5.7mm
-
Reference Standard:
MIL-PRF-39001
MIL-PRF-39001
-
Lead Spacing:
0.224 5.70mm
0.224 5.70mm
0.224 5.70mm
Rated (DC) Voltage (URdc):
500V
500V
500V
Size Code:
4721
4721
4721
Features:
General Purpose
General Purpose
General Purpose
Height Seated (Max):
0.390 9.90mm
0.390 9.90mm
0.390 9.90mm
Length:
11.9mm
11.9mm
11.9mm
Width:
5.3mm
5.3mm
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Non-RoHS Compliant
Published:
-
2015
2005
Depth:
-
-
5.3mm
Military Standard:
-
-
MIL-PRF-39001
Lead Pitch:
-
-
5.7mm
Lead Diameter:
-
-
600 μm
CMR05F271FODM

CMR05F271FODM

(In Stock: 45)

Cornell Dubilier Electronics (CDE)

Qty

Unit Price

Ext Price

  • 1

    $12.244068

    $12.24

  • 10

    $11.551008

    $115.51

  • 100

    $10.897177

    $1,089.72

  • 500

    $10.280356

    $5,140.18

  • 1000

    $9.698449

    $9,698.45

Minimum: 1 Multiples: 1

Unit Price: $12.244068

Ext Price: $12.24

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity