CR0402-FX-14R3GLF alternative parts: RMCF0402FT43R0, CRCW0402357RFKED
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Thick Film Resistors - SMD 14.3OHM 1/16WATT 1% | RES 43 OHM 1% 1/16W 0402 | RES SMD 357 OHM 1% 1/16W 0402 |
Factory Lead Time: | 12 Weeks | 20 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin | Tin |
Mount: | Surface Mount | Surface Mount | - |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Voltage Rated: | 50V | 50V | 50V |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CR0402 | RMCF | CRCW |
Published: | 2006 | 2012 | 2013 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | - | - |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 14.3Ohm | 43Ohm | 357Ohm |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W | 0.063W 1/16W |
Power Rating: | 62.5mW | 63mW | 63mW |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | 63mW | - | 63mW |
Depth: | 500μm | - | 500μm |
Construction: | RECTANGULAR PACKAGE | RECTANGULAR PACKAGE | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | - | Not |
Case Code (Metric): | 1005 | - | 1005 |
Case Code (Imperial): | 0402 | - | 0402 |
Height: | 406.4μm | 400μm | 400μm |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm | 0.016 0.40mm |
Thickness: | 356μm | - | - |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Rated Power Dissipation (P): | - | 0.063W | 0.063W |
Features: | - | Automotive AEC-Q200 | Automotive AEC-Q200 |
Ratings: | - | AEC-Q200 | AEC-Q200 |
Surface Mount: | - | - | YES |
Mounting Feature: | - | - | SURFACE MOUNT |
Weight: | - | - | 652.039032μg |
Additional Feature: | - | - | RATED AC VOLTAGE (V) : 50 |
Voltage - Rated DC: | - | - | 50V |
REACH SVHC: | - | - | Unknown |
Lead Free: | - | - | Lead Free |

CR0402-FX-14R3GLF
(In Stock: 722765)
Bourns Inc.Qty
Unit Price
Ext Price
1
$0.000676
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.000676
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity