CR0402-FX-30R9GLF alternative parts: RMCF0402FT43R0, CRCW0402357RFKED

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 30.9OHM 1/16WATT 1%
RES 43 OHM 1% 1/16W 0402
RES SMD 357 OHM 1% 1/16W 0402
Factory Lead Time:
12 Weeks
20 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Tin
Mount:
Surface Mount
Surface Mount
-
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
0402 (1005 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Weight:
652.039032μg
-
652.039032μg
Voltage Rated:
50V
50V
50V
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CR0402
RMCF
CRCW
Published:
2006
2012
2013
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
30.9Ohm
43Ohm
357Ohm
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
0.063W 1/16W
Power Rating:
62.5mW
63mW
63mW
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
63mW
-
63mW
Depth:
500μm
-
500μm
Construction:
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
-
Not
Case Code (Metric):
1005
-
1005
Case Code (Imperial):
0402
-
0402
Height:
406.4μm
400μm
400μm
Height Seated (Max):
0.016 0.40mm
0.016 0.40mm
0.016 0.40mm
Thickness:
356μm
-
-
Radiation Hardening:
No
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Rated Power Dissipation (P):
-
0.063W
0.063W
Features:
-
Automotive AEC-Q200
Automotive AEC-Q200
Ratings:
-
AEC-Q200
AEC-Q200
Surface Mount:
-
-
YES
Mounting Feature:
-
-
SURFACE MOUNT
Additional Feature:
-
-
RATED AC VOLTAGE (V) : 50
Voltage - Rated DC:
-
-
50V
REACH SVHC:
-
-
Unknown
Lead Free:
-
-
Lead Free
CR0402-FX-30R9GLF

CR0402-FX-30R9GLF

(In Stock: 405693)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.000676

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.000676

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity