CR1206-FX-5760ELF alternative parts: ERJ-S08F7871V, WSL1206R0220FEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 576 OHM 1% 1/4W 1206
Res Thick Film 1206 7.87K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Res Metal Strip 1206 0.022 Ohm 1% 1/4W 75ppm/C Molded SMD SMD Embossed Plastic T/R
Factory Lead Time:
12 Weeks
12 Weeks
18 Weeks
Contact Plating:
Tin
Tin
Tin
Mount:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
-
Voltage Rated:
200V
150V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-65°C~170°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CR1206
ERJ
WSL
Published:
2006
-
-
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
-
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±75ppm/°C
Resistance:
576Ohm
7.87kOhm
22mOhms
Composition:
Thick Film
Thick Film
Metal Element
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
250mW
Packing Method:
TR, PAPER, 7 INCH
TR, PUNCHED
-
Depth:
1.6mm
-
-
Construction:
Rectangular
Rectangular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
-
Military Standard:
Not
-
-
Case Code (Metric):
3216
3216
-
Case Code (Imperial):
1206
1206
-
Features:
Moisture Resistant
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Height:
600μm
711.2μm
635μm
Height Seated (Max):
0.030 0.75mm
0.028 0.70mm
0.035 0.89mm
Thickness:
610μm
-
-
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Additional Feature:
-
ANTI-SULFUR, IEC60115-8
-
Voltage - Rated DC:
-
200V
-
Max Power Dissipation:
-
250mW
-
Current Rating:
-
2A
-
Lead Free:
-
Lead Free
Lead Free
Ratings:
-
AEC-Q200
AEC-Q200
Supplier Device Package:
-
-
1206
Max Operating Temperature:
-
-
170°C
Min Operating Temperature:
-
-
-65°C
Length:
-
-
3.2mm
Width:
-
-
1.6mm
CR1206-FX-5760ELF

CR1206-FX-5760ELF

(In Stock: 416088)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.004170

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.004170

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity