CR1206-JW-470ELF alternative parts: CR1206-FX-1330ELF
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thick Film Resistors - SMD 47ohm 5% | RES SMD 133 OHM 1% 1/4W 1206 |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 1206 (3216 Metric) | 1206 (3216 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Voltage Rated: | 200V | 200V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CR1206 | CR1206 |
Published: | 2006 | 2006 |
Size / Dimension: | 0.126Lx0.063W 3.20mmx1.60mm | 0.126Lx0.063W 3.20mmx1.60mm |
Tolerance: | ±5% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | ±200ppm/°C | ±100ppm/°C |
Resistance: | 47Ohm | 133Ohm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.25W 1/4W | 0.25W 1/4W |
Power Rating: | 250mW | 250mW |
Voltage - Rated DC: | 200V | - |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Depth: | 1.6mm | - |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | - |
Case Code (Metric): | 3216 | 3216 |
Case Code (Imperial): | 1206 | 1206 |
Features: | Moisture Resistant | Moisture Resistant |
Height: | 600μm | 600μm |
Height Seated (Max): | 0.030 0.75mm | 0.030 0.75mm |
Thickness: | 610μm | 610μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |

CR1206-JW-470ELF
(In Stock: 511810)
Bourns Inc.Qty
Unit Price
Ext Price
1
$0.003043
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.003043
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity