CRCW0201768RFKED alternative parts: ERJ-1GEF6342C, CRCW0201249RFKED

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Res Thick Film 0201 768 Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
RES SMD 63.4K OHM 1% 1/20W 0201
RES SMD 249 OHM 1% 1/20W 0201
Factory Lead Time:
16 Weeks
11 Weeks
16 Weeks
Contact Plating:
Tin
Tin
Tin
Package / Case:
0201 (0603 Metric)
0201 (0603 Metric)
0201 (0603 Metric)
Supplier Device Package:
0201
-
-
Weight:
170.097139μg
-
170.097139μg
Voltage Rated:
30V
25V
30V
Operating Temperature:
-55°C~155°C
-55°C~125°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
ERJ
CRCW
Published:
2009
2006
-
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±200ppm/°C
±100ppm/°C
Resistance:
768Ohms
63.4kOhm
249Ohm
Max Operating Temperature:
155°C
-
-
Min Operating Temperature:
-55°C
-
-
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
0.05W 1/20W
Power Rating:
50mW
50mW
50mW
Voltage - Rated DC:
30V
15V
30V
Max Power Dissipation:
50mW
50mW
-
Case Code (Metric):
0603
0603
0603
Case Code (Imperial):
0201
0201
0201
Height:
280μm
254μm
280μm
Height Seated (Max):
0.011 0.28mm
0.010 0.26mm
0.011 0.28mm
Length:
609.6μm
-
-
Width:
304.8μm
-
-
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Mount:
-
Surface Mount
-
Terminal Shape:
-
WRAPAROUND
WRAPAROUND
JESD-609 Code:
-
e3
e3
Pbfree Code:
-
yes
yes
Additional Feature:
-
PRECISION
RATED AC VOLTAGE: 30V
Packing Method:
-
TR, PRESSED, 7 INCH
TR, Paper, 7 Inch
Construction:
-
Rectangular
Rectangular
Resistor Type:
-
FIXED RESISTOR
FIXED RESISTOR
Reference Standard:
-
IEC60115-8
-
Rated Power Dissipation (P):
-
0.05W
0.05W
Surface Mount:
-
-
YES
Mounting Feature:
-
-
SURFACE MOUNT
Termination:
-
-
SMD/SMT
ECCN Code:
-
-
EAR99
CRCW0201768RFKED

CRCW0201768RFKED

(In Stock: 768759)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.001071

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001071

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity