CRCW020188R7FNED alternative parts: ERJ-1GNF4532C

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 88.7 OHM 1% 1/20W 0201
RES SMD 45.3K OHM 1% 1/20W 0201
Factory Lead Time:
16 Weeks
12 Weeks
Contact Plating:
Tin
Tin
Package / Case:
0201 (0603 Metric)
0201 (0603 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
Voltage Rated:
30V
25V
Operating Temperature:
-55°C~155°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
ERJ
Published:
2013
2008
Size / Dimension:
0.024Lx0.012W 0.60mmx0.30mm
0.024Lx0.012W 0.60mmx0.30mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±200ppm/°C
Resistance:
88.7Ohm
45.3kOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.05W 1/20W
0.05W 1/20W
Additional Feature:
RATED AC VOLTAGE: 30V
PRECISION, STANDARD: IEC60115-8
Power Rating:
50mW
50mW
Voltage - Rated DC:
30V
-
Packing Method:
TR, Paper, 7 Inch
TR, PRESSED, 7 INCH
Max Power Dissipation:
50mW
50mW
Construction:
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
0603
0603
Rated Power Dissipation (P):
0.05W
0.05W
Case Code (Imperial):
0201
0201
Height:
280μm
254μm
Height Seated (Max):
0.011 0.28mm
0.010 0.26mm
REACH SVHC:
Unknown
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Mount:
-
Surface Mount
Termination:
-
SMD/SMT
Features:
-
Automotive AEC-Q200
Ratings:
-
AEC-Q200
CRCW020188R7FNED

CRCW020188R7FNED

(In Stock: 844100)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.001071

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001071

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity