CRCW0402301RFKTD alternative parts: CRCW0402976KFKTD, CRCW0402210RFKTD
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 301 OHM 1% 1/16W 0402 | RES SMD 976K OHM 1% 1/16W 0402 | RES SMD 210 OHM 1% 1/16W 0402 |
Factory Lead Time: | 12 Weeks | 12 Weeks | 12 Weeks |
Contact Plating: | Lead, Tin | Lead, Tin | Lead, Tin |
Package / Case: | 0402 (1005 Metric) | 0402 (1005 Metric) | 0402 (1005 Metric) |
Surface Mount: | YES | - | - |
Terminal Shape: | WRAPAROUND | - | - |
Mounting Feature: | SURFACE MOUNT | - | - |
Weight: | 652.039032μg | 652.039032μg | 652.039032μg |
Voltage Rated: | 50V | 50V | 50V |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRCW | CRCW | CRCW |
Published: | 2013 | 2015 | 2015 |
Size / Dimension: | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e0 | - | - |
Pbfree Code: | no | - | - |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | - | SMD/SMT |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±100ppm/°C |
Resistance: | 301Ohm | 976kOhms | 210Ohms |
Terminal Finish: | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.063W 1/16W | 0.063W 1/16W | 0.063W 1/16W |
Additional Feature: | RATED AC VOLTAGE: 50V | - | - |
Power Rating: | 63mW | 63mW | 63mW |
Voltage - Rated DC: | 50V | 50V | 50V |
Packing Method: | TR, PAPER, 7 INCH | - | - |
Max Power Dissipation: | 63mW | 63mW | 63mW |
Depth: | 500μm | - | 500μm |
Construction: | Rectangular | - | - |
Resistor Type: | FIXED RESISTOR | - | - |
Military Standard: | Not | - | Not |
Case Code (Metric): | 1005 | 1005 | 1005 |
Rated Power Dissipation (P): | 0.063W | - | - |
Case Code (Imperial): | 0402 | 0402 | 0402 |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 406.4μm | 406.4μm | 406.4μm |
Height Seated (Max): | 0.016 0.40mm | 0.016 0.40mm | 0.016 0.40mm |
REACH SVHC: | Unknown | - | - |
Radiation Hardening: | No | No | No |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | Contains Lead | Contains Lead |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Number of Pins: | - | 2 | 2 |
Supplier Device Package: | - | 0402 | 0402 |
Max Operating Temperature: | - | 155°C | 155°C |
Min Operating Temperature: | - | -55°C | -55°C |
Length: | - | 990.6μm | 1mm |
Width: | - | 508μm | 508μm |

CRCW0402301RFKTD
(In Stock: 622546)
Vishay DaleQty
Unit Price
Ext Price
1
$0.000676
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.000676
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity