CRCW0603100RFKEA alternative parts: ERJ-3EKF4120V
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 100 OHM 1% 1/10W 0603 | RES SMD 412 OHM 1% 1/10W 0603 |
Factory Lead Time: | 14 Weeks | 16 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Weight: | 2.012816mg | - |
Voltage Rated: | 75V | 75V |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRCW | ERJ |
Size / Dimension: | 0.061Lx0.033W 1.55mmx0.85mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | Solder |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 100Ohm | 412Ohm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Additional Feature: | RATED AC VOLTAGE (V): 75 | PRECISION, STANDARD: IEC60115-8 |
Power Rating: | 100mW | 100mW |
Voltage - Rated DC: | 75V | 75V |
Packing Method: | TR, PAPER, 7 INCH | TR, PUNCHED, 7 INCH |
Max Power Dissipation: | 100mW | 100mW |
Depth: | 850μm | 800μm |
Construction: | Rectangular | Chip |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | Not |
Case Code (Metric): | 1608 | 1608 |
Rated Power Dissipation (P): | 0.1W | 0.1W |
Case Code (Imperial): | 0603 | 0603 |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200 |
Height: | 500μm | 450μm |
Height Seated (Max): | 0.020 0.50mm | 0.022 0.55mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Ratings: | AEC-Q200 | AEC-Q200 |
Published: | - | 2011 |

CRCW0603100RFKEA
(In Stock: 612983)
Vishay DaleQty
Unit Price
Ext Price
1
$0.001352
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001352
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity