CRCW0603470RJNTB alternative parts: CRCW08055K11FKEAHP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 470 OHM 5% 1/10W 0603
RES SMD 5.11K OHM 1% 1/2W 0805
Factory Lead Time:
14 Weeks
12 Weeks
Package / Case:
0603 (1608 Metric)
0805 (2012 Metric)
Supplier Device Package:
0603
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
CRCW-HP
Size / Dimension:
0.063Lx0.033W 1.60mmx0.85mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±5%
±1%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±200ppm/°C
±100ppm/°C
Resistance:
470Ohms
5.11kOhm
Max Operating Temperature:
155°C
-
Min Operating Temperature:
-55°C
-
Composition:
Thick Film
Thick Film
Power (Watts):
0.1W 1/10W
0.5W 1/2W
Power Rating:
100mW
500mW
Max Power Dissipation:
100mW
333mW
Features:
Automotive AEC-Q200
Automotive AEC-Q200, Pulse Withstanding
Height:
508μm
609.6μm
Height Seated (Max):
0.020 0.50mm
0.020 0.50mm
Length:
1.5494mm
-
Width:
838.2μm
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Ratings:
AEC-Q200
AEC-Q200
Surface Mount:
-
YES
Terminal Shape:
-
WRAPAROUND
Mounting Feature:
-
SURFACE MOUNT
Published:
-
2016
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
LASER TRIMMABLE, RATED AC VOLTAGE (V): 150
Packing Method:
-
TR, PAPER, 7 INCH
Construction:
-
Rectangular
Resistor Type:
-
FIXED RESISTOR
Rated Power Dissipation (P):
-
0.5W
Working Voltage:
-
150V
CRCW0603470RJNTB

CRCW0603470RJNTB

(In Stock: 913913)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.001127

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001127

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity