CRCW0603549RFKTA alternative parts: CRCW06033R90FKEAC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 549 OHM 1% 1/10W 0603
RES 3.9 OHM 1% 1/10W 0603
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Lead, Tin
-
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
Weight:
2.012816mg
-
Voltage Rated:
75V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
CRCW-C
Published:
2015
-
Size / Dimension:
0.063Lx0.033W 1.60mmx0.85mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±1%
JESD-609 Code:
e0
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
-
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
549Ohm
3.9Ohms
Terminal Finish:
Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier
-
Composition:
Thick Film
Thick Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Power Rating:
100mW
100mW
Voltage - Rated DC:
75V
-
Packing Method:
TR, PAPER, 7 INCH
-
Max Power Dissipation:
100mW
-
Depth:
850μm
-
Resistor Type:
FIXED RESISTOR
-
Military Standard:
Not
-
Case Code (Metric):
1608
-
Case Code (Imperial):
0603
-
Power Dissipation:
100mW
-
Features:
Automotive AEC-Q200
-
Height:
508μm
-
Height Seated (Max):
0.020 0.50mm
0.022 0.55mm
REACH SVHC:
Unknown
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Ratings:
AEC-Q200
-
Supplier Device Package:
-
0603
CRCW0603549RFKTA

CRCW0603549RFKTA

(In Stock: 898435)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.001352

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001352

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity