CRCW060371R5FKEA alternative parts: RC1608F132CS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 71.5 OHM 1% 1/10W 0603
Res Thick Film 0603 1.3K Ohm 1% 0.1W(1/10W) ±100ppm/C Molded SMD T/R
Factory Lead Time:
14 Weeks
47 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
-
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
-
Weight:
2.012816mg
-
Voltage Rated:
75V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
RC
Size / Dimension:
0.061Lx0.033W 1.55mmx0.85mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
-
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
71.5Ohm
1.3kOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
Additional Feature:
RATED AC VOLTAGE (V): 75
-
Power Rating:
100mW
100mW
Voltage - Rated DC:
75V
50V
Packing Method:
TR, PAPER, 7 INCH
TR, 7 INCH
Max Power Dissipation:
100mW
100mW
Depth:
850μm
800μm
Construction:
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Case Code (Metric):
1608
1608
Rated Power Dissipation (P):
0.1W
0.1W
Case Code (Imperial):
0603
0603
Features:
Automotive AEC-Q200
Moisture Resistant
Height:
500μm
558.8μm
Height Seated (Max):
0.020 0.50mm
0.022 0.55mm
REACH SVHC:
Unknown
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
-
Surface Mount:
-
YES
Mounting Feature:
-
SURFACE MOUNT
Published:
-
2008
CRCW060371R5FKEA

CRCW060371R5FKEA

(In Stock: 532048)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.001352

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001352

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity