CRCW0805680RFKEAC alternative parts: KTR10EZPF41R2
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES 680 OHM 1% 1/8W 0805 | RES SMD 41.2 OHM 1% 1/8W 0805 |
Factory Lead Time: | 14 Weeks | 10 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Supplier Device Package: | 0805 | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRCW-C | KTR |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C |
Resistance: | 680Ohms | 41.2Ohm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Height Seated (Max): | 0.024 0.60mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Mounting Feature: | - | SURFACE MOUNT |
Published: | - | 2015 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Tin (Sn) |
Packing Method: | - | TR, PAPER, 7 INCH |
Max Power Dissipation: | - | 125mW |
Resistor Type: | - | FIXED RESISTOR |
Case Code (Metric): | - | 2012 |
Case Code (Imperial): | - | 0805 |
Working Voltage: | - | 300V |
Features: | - | Automotive AEC-Q200, High Voltage |
Height: | - | 660.4μm |
Ratings: | - | AEC-Q200 |

CRCW0805680RFKEAC
(In Stock: 315175)
Vishay DaleQty
Unit Price
Ext Price
1
$0.002367
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.002367
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity