CRCW1206487KFKEA alternative parts: CRCW060347K0FKEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 487K OHM 1% 1/4W 1206
RES SMD 47K OHM 1% 1/10W 0603
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Tin
Tin
Package / Case:
1206 (3216 Metric)
0603 (1608 Metric)
Surface Mount:
YES
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
Weight:
10.007382mg
2.012816mg
Voltage Rated:
200V
75V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
CRCW
Published:
2012
2016
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.061Lx0.033W 1.55mmx0.85mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
487kOhm
47kOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.1W 1/10W
Power Rating:
250mW
100mW
Voltage - Rated DC:
200V
75V
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
250mW
-
Depth:
1.6mm
850μm
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
Not
Case Code (Metric):
3216
1608
Case Code (Imperial):
1206
0603
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height:
600μm
450μm
Height Seated (Max):
0.024 0.60mm
0.020 0.50mm
REACH SVHC:
Unknown
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Termination:
-
SMD/SMT
Additional Feature:
-
RATED AC VOLTAGE (V): 75
Rated Power Dissipation (P):
-
0.1W
CRCW1206487KFKEA

CRCW1206487KFKEA

(In Stock: 14656)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.099676

    $0.10

  • 500

    $0.073291

    $36.65

  • 1000

    $0.061076

    $61.08

  • 2000

    $0.056033

    $112.07

  • 5000

    $0.052367

    $261.84

  • 10000

    $0.048714

    $487.14

  • 15000

    $0.047112

    $706.68

  • 50000

    $0.046324

    $2,316.20

Minimum: 1 Multiples: 1

Unit Price: $0.099676

Ext Price: $0.10

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity