CRCW120651R0FKEA alternative parts: ERJ-S08F1601V

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 51 OHM 1% 1/4W 1206
Res Thick Film 1206 1.6K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Factory Lead Time:
14 Weeks
12 Weeks
Surface Mount:
YES
-
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
Contact Plating:
Tin
Tin
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
Weight:
10.007382mg
16.187578mg
Voltage Rated:
200V
150V
Series:
CRCW
ERJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
51Ohm
1.6kOhm
Composition:
Thick Film
Thick Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
Voltage - Rated DC:
200V
200V
Packing Method:
TR, PAPER, 7 INCH
TR, PUNCHED
Max Power Dissipation:
250mW
250mW
Depth:
1.6mm
-
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
-
Case Code (Metric):
3216
3216
Case Code (Imperial):
1206
1206
Working Voltage:
200V
-
Features:
Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Height Seated (Max):
0.024 0.60mm
0.028 0.70mm
Height:
600μm
711.2μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
-
REACH SVHC:
Unknown
-
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Additional Feature:
-
ANTI-SULFUR, IEC60115-8
Current Rating:
-
2A
CRCW120651R0FKEA

CRCW120651R0FKEA

(In Stock: 977393)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.004170

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.004170

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity