CRCW201047R0FKEFHP alternative parts: CRCW201010K0FKEFHP, WSL2010R2000FEA18
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 47 OHM 1% 1W 2010 | RES SMD 10K OHM 1% 1W 2010 | RES 0.2 OHM 1% 1W 2010 |
Factory Lead Time: | 14 Weeks | 14 Weeks | 20 Weeks |
Contact Plating: | Tin | Tin | Tin |
Package / Case: | 2010 (5025 Metric) | 2010 (5025 Metric) | 2010 (5025 Metric) |
Surface Mount: | YES | - | - |
Terminal Shape: | WRAPAROUND | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | - | - |
Weight: | 25.486221mg | 25.486221mg | - |
Voltage Rated: | 400V | 400V | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -65°C~170°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRCW-HP | CRCW-HP | WSL-HP |
Published: | 2012 | 2013 | 2016 |
Size / Dimension: | 0.197Lx0.098W 5.00mmx2.50mm | 0.197Lx0.098W 5.00mmx2.50mm | 0.200Lx0.100W 5.08mmx2.54mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | SMD/SMT | - | SMD/SMT |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±100ppm/°C | ±75ppm/°C |
Resistance: | 47Ohm | 10kOhm | 200mOhm |
Composition: | Thick Film | Thick Film | Metal Element |
Additional Feature: | RATED AC VOLTAGE (V): 400 | LASER TRIMMABLE, RATED AC VOLTAGE (V): 400 | - |
Power Rating: | 1W | 1W | 500mW |
Voltage - Rated DC: | 400V | 400V | - |
Packing Method: | TR, BLISTER, 7 INCH | TR, BLISTER, 7 INCH | TR, Embossed Plastic, 7 Inch |
Max Power Dissipation: | 1W | 1W | 1W |
Depth: | 2.5mm | - | 2.54mm |
Construction: | Rectangular | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR | FIXED RESISTOR |
Military Standard: | Not | - | - |
Case Code (Metric): | 5025 | 5025 | 5025 |
Rated Power Dissipation (P): | 1W | 1W | 1W |
Case Code (Imperial): | 2010 | 2010 | 2010 |
Features: | Automotive AEC-Q200, Pulse Withstanding | Automotive AEC-Q200, Pulse Withstanding | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding |
Height: | 711.2μm | 711.2μm | 635μm |
Height Seated (Max): | 0.028 0.70mm | 0.028 0.70mm | 0.035 0.89mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Ratings: | AEC-Q200 | AEC-Q200 | AEC-Q200 |
Mount: | - | Surface Mount | Surface Mount |
REACH SVHC: | - | Unknown | Unknown |
Radiation Hardening: | - | No | No |

CRCW201047R0FKEFHP
(In Stock: 3228)
Vishay DaleQty
Unit Price
Ext Price
1
$0.395757
$0.40
10
$0.373356
$3.73
100
$0.352222
$35.22
500
$0.332285
$166.14
1000
$0.313477
$313.48
Minimum: 1 Multiples: 1
Unit Price: $0.395757
Ext Price: $0.40
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity