CRCW201047R0FKEFHP alternative parts: CRCW2010150RFKEFHP, RMCP2010FT68R0

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 47 OHM 1% 1W 2010
RES SMD 150 OHM 1% 1W 2010
RES 68 OHM 1% 1W 2010
Factory Lead Time:
14 Weeks
14 Weeks
15 Weeks
Contact Plating:
Tin
Tin
Tin
Package / Case:
2010 (5025 Metric)
2010 (5025 Metric)
2010 (5025 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Weight:
25.486221mg
-
-
Voltage Rated:
400V
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW-HP
CRCW-HP
RMCP
Published:
2012
2013
2012
Size / Dimension:
0.197Lx0.098W 5.00mmx2.50mm
0.197Lx0.098W 5.00mmx2.50mm
0.197Lx0.098W 5.00mmx2.50mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Termination:
SMD/SMT
-
-
ECCN Code:
EAR99
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
47Ohm
150Ohm
68Ohm
Composition:
Thick Film
Thick Film
Thick Film
Additional Feature:
RATED AC VOLTAGE (V): 400
RATED AC VOLTAGE (V): 400
-
Power Rating:
1W
1W
1W
Voltage - Rated DC:
400V
-
-
Packing Method:
TR, BLISTER, 7 INCH
TR, BLISTER, 7 INCH
TR, Paper, 7 Inch
Max Power Dissipation:
1W
1W
1W
Depth:
2.5mm
-
-
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
-
-
Case Code (Metric):
5025
5025
5025
Rated Power Dissipation (P):
1W
1W
1W
Case Code (Imperial):
2010
2010
2010
Features:
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200, Pulse Withstanding
Automotive AEC-Q200
Height:
711.2μm
711.2μm
711.2μm
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
-
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Working Voltage:
-
400V
-
Radiation Hardening:
-
No
-
CRCW201047R0FKEFHP

CRCW201047R0FKEFHP

(In Stock: 3228)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.395757

    $0.40

  • 10

    $0.373356

    $3.73

  • 100

    $0.352222

    $35.22

  • 500

    $0.332285

    $166.14

  • 1000

    $0.313477

    $313.48

Minimum: 1 Multiples: 1

Unit Price: $0.395757

Ext Price: $0.40

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity