CRCW2010866RFKEF alternative parts: CRCW0603220RFKEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 866 OHM 1% 3/4W 2010
RES SMD 220 OHM 1% 1/10W 0603
Factory Lead Time:
16 Weeks
14 Weeks
Package / Case:
2010 (5025 Metric)
0603 (1608 Metric)
Surface Mount:
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
Weight:
25.486221mg
2.012816mg
Voltage Rated:
400V
75V
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
CRCW
Published:
2016
-
Size / Dimension:
0.197Lx0.098W 5.00mmx2.50mm
0.061Lx0.033W 1.55mmx0.85mm
Tolerance:
±1%
±1%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
Resistance:
866Ohm
220Ohm
Terminal Finish:
Matte Tin (Sn)
-
Composition:
Thick Film
Thick Film
Power (Watts):
0.75W 3/4W
0.1W 1/10W
Additional Feature:
RATED AC VOLTAGE (V): 400
RATED AC VOLTAGE (V): 75
Power Rating:
750mW
100mW
Voltage - Rated DC:
400V
75V
Packing Method:
TR, BLISTER, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
750mW
100mW
Construction:
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
5025
1608
Rated Power Dissipation (P):
0.75W
0.1W
Case Code (Imperial):
2010
0603
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Height:
700μm
500μm
Height Seated (Max):
0.028 0.70mm
0.020 0.50mm
REACH SVHC:
Unknown
Unknown
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Ratings:
AEC-Q200
AEC-Q200
Contact Plating:
-
Tin
Termination:
-
SMD/SMT
Depth:
-
850μm
Military Standard:
-
Not
Radiation Hardening:
-
No
CRCW2010866RFKEF

CRCW2010866RFKEF

(In Stock: 4063)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.208495

    $0.21

  • 10

    $0.196693

    $1.97

  • 100

    $0.185560

    $18.56

  • 500

    $0.175056

    $87.53

  • 1000

    $0.165148

    $165.15

Minimum: 1 Multiples: 1

Unit Price: $0.208495

Ext Price: $0.21

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity