CRCW25121K37FKEG alternative parts: RMCF2512FT1M20, RMCF2512FT30K0

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 1.37K OHM 1% 1W 2512
Res Thick Film 2512 1.2M Ohm 1% 1W 100ppm/C Molded SMD SMD Plastic T/R
Res Thick Film 2512 30K Ohm 1% 1W 100ppm/C Molded SMD SMD Plastic T/R
Factory Lead Time:
12 Weeks
20 Weeks
20 Weeks
Surface Mount:
YES
-
-
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
2512 (6432 Metric)
Contact Plating:
Tin
Tin
Tin
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
-
Voltage Rated:
500V
500V
500V
Published:
2013
2012
2010
Series:
CRCW
RMCF
RMCF
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Size / Dimension:
0.248Lx0.124W 6.30mmx3.15mm
0.248Lx0.126W 6.30mmx3.20mm
0.248Lx0.126W 6.30mmx3.20mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
1.37kOhm
1.2MOhm
30kOhm
Composition:
Thick Film
Thick Film
Thick Film
Additional Feature:
RATED AC VOLTAGE (V): 500
-
-
Power Rating:
1W
1W
1W
Voltage - Rated DC:
500V
-
-
Packing Method:
TR, BLISTER, 7 INCH
TR, Plastic, 7 Inch
TR, Plastic, 7 Inch
Construction:
Rectangular
Rectangular
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
2512
-
-
Rated Power Dissipation (P):
1W
1W
1W
Features:
Automotive AEC-Q200
Automotive AEC-Q200
Automotive AEC-Q200
Height Seated (Max):
0.028 0.70mm
0.028 0.70mm
0.028 0.70mm
Height:
700μm
700μm
700μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
No
Lead Free:
Lead Free
-
-
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
Surface Mount
ECCN Code:
-
EAR99
EAR99
CRCW25121K37FKEG

CRCW25121K37FKEG

(In Stock: 25)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.135460

    $0.14

  • 10

    $0.127792

    $1.28

  • 100

    $0.120559

    $12.06

  • 500

    $0.113735

    $56.87

  • 1000

    $0.107297

    $107.30

Minimum: 1 Multiples: 1

Unit Price: $0.135460

Ext Price: $0.14

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity