CRF2512-FZ-R050ELF alternative parts: CRF2512-JV-R002ELF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 0.05 OHM 1% 1W 2512
Current Sense Resistors - SMD 0.002ohms 5% /- 275PPM
Factory Lead Time:
12 Weeks
-
Surface Mount:
YES
-
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRF
CRF
Published:
2015
2006
Operating Temperature:
-55°C~170°C
-55°C~170°C
Size / Dimension:
0.252Lx0.126W 6.40mmx3.20mm
0.252Lx0.126W 6.40mmx3.20mm
Tolerance:
±1%
±5%
JESD-609 Code:
e3
e2
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Temperature Coefficient:
±50ppm/°C
±275ppm/°C
Resistance:
50mOhm
2mOhm
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
-
Composition:
Metal Element
Metal Element
Additional Feature:
PRECISION
PRECISION
Packing Method:
TR, EMBOSSED, 7 INCH
TR, EMBOSSED, 7 INCH
Max Power Dissipation:
1W
-
Construction:
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Base Part Number:
CRF2512
CRF2512
Rated Power Dissipation (P):
1W
2W
Features:
Automotive AEC-Q200, Current Sense, Moisture Resistant
Automotive AEC-Q200, Current Sense, Moisture Resistant
Height Seated (Max):
0.031 0.80mm
0.031 0.80mm
Height:
787.4μm
600μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
Contact Plating:
-
Tin
Mount:
-
Surface Mount
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Power Rating:
-
2W
Depth:
-
3.2mm
Military Standard:
-
Not
Case Code (Metric):
-
6432
Case Code (Imperial):
-
2512
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
CRF2512-FZ-R050ELF

CRF2512-FZ-R050ELF

(In Stock: 9)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.437291

    $1.44

  • 10

    $1.355935

    $13.56

  • 100

    $1.279184

    $127.92

  • 500

    $1.206777

    $603.39

  • 1000

    $1.138469

    $1,138.47

Minimum: 1 Multiples: 1

Unit Price: $1.437291

Ext Price: $1.44

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity