CRL0603-JW-5R10ELF alternative parts: CRCW060318R0JNEA
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Thick Film Resistors - SMD 5.1ohm 5% 1/10watt | RES SMD 18 OHM 5% 1/10W 0603 |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | - |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Operating Temperature: | -55°C~125°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRL | CRCW |
Published: | 2006 | - |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.033W 1.60mmx0.85mm |
Tolerance: | ±5% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±200ppm/°C | ±200ppm/°C |
Resistance: | 5.1Ohm | 18Ohm |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | 100mW |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Max Power Dissipation: | 100mW | 100mW |
Depth: | 800μm | 850μm |
Construction: | Chip | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Base Part Number: | CRL0603 | - |
Military Standard: | Not | Not |
Case Code (Metric): | 1608 | 1608 |
Rated Power Dissipation (P): | 0.1W | 0.1W |
Case Code (Imperial): | 0603 | 0603 |
Height: | 558.8μm | 508μm |
Height Seated (Max): | 0.022 0.55mm | 0.020 0.50mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 14 Weeks |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |
Weight: | - | 2.012816mg |
Voltage Rated: | - | 75V |
Additional Feature: | - | RATED AC VOLTAGE (V): 75 |
Voltage - Rated DC: | - | 75V |
Features: | - | Automotive AEC-Q200 |
REACH SVHC: | - | Unknown |
Radiation Hardening: | - | No |
Lead Free: | - | Lead Free |
Ratings: | - | AEC-Q200 |

CRL0603-JW-5R10ELF
(In Stock: 754006)
Bourns Inc.Qty
Unit Price
Ext Price
1
$0.001465
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001465
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity