CRT0402-BY-3002GLF alternative parts: RN73H1ETTP91R0B50, ERA-2ARB183X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 30K OHM 0.1% 1/16W 0402
RES 91 OHM 0.1% 1/16W 0402
PANASONIC ELECTRONIC COMPONENTS ERA2ARB183X Surface Mount Chip Resistor
Factory Lead Time:
12 Weeks
10 Weeks
12 Weeks
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
0402 (1005 Metric)
Surface Mount:
YES
-
-
Terminal Shape:
WRAPAROUND
-
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
-
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRT
RN73H
ERA-2A
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±0.1%
±0.1%
±0.1%
JESD-609 Code:
e3
-
e3
Pbfree Code:
yes
-
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±25ppm/°C
±50ppm/°C
±10ppm/°C
Resistance:
30kOhm
91Ohm
18kOhm
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thin Film
Metal Film
Thin Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
0.063W 1/16W
Additional Feature:
PRECISION
-
STANDARD: IEC60115-8
Packing Method:
TR, PAPER, 7 INCH
-
TR, PUNCHED
Max Power Dissipation:
63mW
-
63mW
Construction:
RECTANGULAR PACKAGE
-
Chip
Resistor Type:
FIXED RESISTOR
-
FIXED RESISTOR
Base Part Number:
CRT0402
-
-
Features:
Current Sense
Automotive AEC-Q200, Moisture Resistant
Automotive AEC-Q200
Height:
355.6μm
-
406.4μm
Height Seated (Max):
0.014 0.35mm
0.016 0.40mm
0.016 0.40mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
-
AEC-Q200
AEC-Q200
Mount:
-
-
Surface Mount
Voltage Rated:
-
-
25V
Published:
-
-
2014
Power Rating:
-
-
63mW
Voltage - Rated DC:
-
-
25V
Case Code (Metric):
-
-
1005
Rated Power Dissipation (P):
-
-
0.063W
Case Code (Imperial):
-
-
0402
REACH SVHC:
-
-
No SVHC
Lead Free:
-
-
Lead Free
CRT0402-BY-3002GLF

CRT0402-BY-3002GLF

(In Stock: 5)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.078444

    $0.08

  • 500

    $0.057679

    $28.84

  • 1000

    $0.048066

    $48.07

  • 2000

    $0.044097

    $88.19

  • 5000

    $0.041213

    $206.06

  • 10000

    $0.038337

    $383.37

  • 15000

    $0.037077

    $556.16

  • 50000

    $0.036457

    $1,822.85

Minimum: 1 Multiples: 1

Unit Price: $0.078444

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity