CS42448-DQZR alternative parts: CS4245-CQZ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CODEC 108DB 192KHZ 64-LQFP
IC CODEC AUD STER 104DB 48LQFP
Factory Lead Time:
16 Weeks
13 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
48-LQFP
Number of Pins:
64
48
Usage Level:
Automotive grade
Commercial grade
Operating Temperature:
-40°C~105°C
-10°C~70°C
Packaging:
Tape & Reel (TR)
Tray
Published:
2001
2001
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
3 (168 Hours)
Number of Terminations:
64
48
Type:
Audio
Stereo Audio
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
CS42448
CS4245
Pin Count:
64
48
Qualification Status:
Not Qualified
Not Qualified
Supply Voltage-Max (Vsup):
5.25V
-
Power Supplies:
3.35V
3.35V
Supply Voltage-Min (Vsup):
3.14V
-
Interface:
I2C, SPI, Serial
I2C, SPI, Serial
Data Interface:
Serial
Serial
Sampling Rate:
192 ksps
192 ksps
Voltage - Supply, Analog:
3.14V~5.25V
3.13V~5.25V
Voltage - Supply, Digital:
3.14V~5.25V
3.13V~5.25V
Number of A/D Converters:
6
2
Number of D/A Converters:
8
-
Resolution (Bits):
24 b
24 b
Sigma Delta:
Yes
Yes
Number of ADCs / DACs:
6 / 8
2 / 2
Dynamic Range, ADCs / DACs (db) Typ:
105 / 108 (Differential), 102 / 105 (Single-Ended)
104 / 104
Length:
10mm
7mm
Width:
10mm
7mm
RoHS Status:
RoHS Compliant
RoHS Compliant
Number of Channels:
-
1
Max Supply Voltage:
-
5.25V
Nominal Supply Current:
-
41mA
Number of Bits:
-
24
Lead Free:
-
Lead Free
CS42448-DQZR

CS42448-DQZR

(In Stock: 24)

Cirrus Logic Inc.

Qty

Unit Price

Ext Price

  • 1

    $13.611795

    $13.61

  • 10

    $12.841316

    $128.41

  • 100

    $12.114449

    $1,211.44

  • 500

    $11.428726

    $5,714.36

  • 1000

    $10.781817

    $10,781.82

Minimum: 1 Multiples: 1

Unit Price: $13.611795

Ext Price: $13.61

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity