CX-411-P-Z alternative parts: EE-SX672, EE-SX676

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SENSOR PHOTO 10M 12-24VDC PNP
OMRON ELECTRONIC COMPONENTS EE-SX672 PHOTOSWITCH, THRU-BEAM
Optical Switches, Transmissive, Phototransistor Output 5mm SLOT FSH L/D=ON NPN TER
Factory Lead Time:
8 Weeks
2 Weeks
2 Weeks
Mount:
Through Hole
Chassis Mount, Panel, Through Hole
Through Hole
Number of Pins:
4
4
4
Housing Material:
Polybutylene
PBT
Polybutylene
Operating Temperature:
-25°C~55°C
-25°C~55°C TA
-25°C~55°C TA
Series:
CX-400
-
EE-SX67
Published:
2010
1998
2008
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
Not Applicable
Not Applicable
Termination:
Connector
-
Connector
Connector Type:
Cable
Connector
-
Max Operating Temperature:
55°C
-
-
Min Operating Temperature:
-25°C
-
-
Voltage - Supply:
12V~24V
5V~24V
-
Ingress Protection:
IP67
-
-
Output Configuration:
PNP - Open Collector
NPN - Open Collector
NPN - Dark-ON/Light-ON - Selectable
Turn On Delay Time:
1 ms
-
-
Response Time:
1ms
1ms
-
Sensing Distance:
32.80' (10m)
0.197 (5mm)
0.197 (5mm)
Sensing Method:
Through-Beam
Through-Beam
Through-Beam
Max Supply Voltage (DC):
24V
24V
24V
Connection Method:
Connector, M8, 4POS
-
-
Light Source:
Red LED
-
-
Min Supply Voltage (DC):
12V
5V
5V
RoHS Status:
RoHS Compliant
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
-
-
Ratings:
IP67
IP50
IP50
Mounting Type:
-
Chassis Mount
Chassis Mount
Package / Case:
-
Module, Connector, Slot Type
Module, Pre-Wired
Additional Feature:
-
TTL COMPATIBLE
-
Number of Functions:
-
1
-
Reach Compliance Code:
-
unknown
unknown
Approval Agency:
-
CE, cULus
-
Output Voltage:
-
800mV
-
Output Type:
-
Phototransistor
Phototransistor
Operating Supply Voltage:
-
24V
-
Number of Channels:
-
1
1
Operating Supply Current:
-
35mA
-
Output Current:
-
100mA
100mA
Max Voltage Rating (DC):
-
24V
-
Optoelectronic Device Type:
-
TRANSISTOR OUTPUT SLOTTED SWITCH
TRANSISTOR OUTPUT SLOTTED SWITCH
Max Collector Current:
-
100mA
100mA
Input Current:
-
35mA
-
Load Current:
-
100mA
-
Slot Width-Nom:
-
5mm
-
Height:
-
22.2mm
-
Length:
-
26mm
-
Width:
-
13.4mm
-
REACH SVHC:
-
No SVHC
-
Current-Collector (Ic) (Max):
-
-
50mA
Forward Current:
-
-
35mA
CX-411-P-Z

CX-411-P-Z

(In Stock: 61)

Panasonic Industrial Automation Sales

Qty

Unit Price

Ext Price

  • 1

    $77.211025

    $77.21

  • 10

    $72.840590

    $728.41

  • 100

    $68.717537

    $6,871.75

  • 500

    $64.827865

    $32,413.93

  • 1000

    $61.158364

    $61,158.36

Minimum: 1 Multiples: 1

Unit Price: $77.211025

Ext Price: $77.21

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity