CY7C109D-10ZXIT alternative parts: IS61C1024AL-12TLI-TR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC SRAM 1M PARALLEL 32TSOP I | 1Mb, High-Speed, Async, 128K x 8, 12ns, 5v, 32 Pin TSOP I (8x20mm), RoHS |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-TFSOP (0.724, 18.40mm Width) | 32-TFSOP (0.724, 18.40mm Width) |
Number of Pins: | 32 | 32 |
Memory Types: | Volatile | Volatile |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Published: | 1996 | - |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 2 (1 Year) |
Number of Terminations: | 32 | 32 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) |
Voltage - Supply: | 4.5V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | CY7C109 | - |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Memory Size: | 1Mb 128K x 8 | 1Mb 128K x 8 |
Number of Ports: | 1 | 1 |
Nominal Supply Current: | 80mA | 40mA |
Memory Format: | SRAM | SRAM |
Memory Interface: | Parallel | Parallel |
Output Characteristics: | 3-STATE | 3-STATE |
Memory Width: | 8 | 8 |
Write Cycle Time - Word, Page: | 10ns | 12ns |
Address Bus Width: | 17b | 17b |
Density: | 1 Mb | 1 Mb |
Standby Current-Max: | 0.003A | 0.00045A |
Max Frequency: | 100MHz | - |
I/O Type: | COMMON | COMMON |
Sync/Async: | Asynchronous | Asynchronous |
Word Size: | 8b | 8b |
Standby Voltage-Min: | 2V | 2V |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Pin Count: | - | 32 |

CY7C109D-10ZXIT
(In Stock: 102)
Cypress Semiconductor CorpQty
Unit Price
Ext Price
1
$0.266808
$0.27
10
$0.251706
$2.52
100
$0.237458
$23.75
500
$0.224017
$112.01
1000
$0.211337
$211.34
Minimum: 1 Multiples: 1
Unit Price: $0.266808
Ext Price: $0.27
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity