CY7C109D-10ZXIT alternative parts: IS62C1024AL-35TLI, AS7C1024B-12TCN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC SRAM 1M PARALLEL 32TSOP I
INTEGRATED SILICON SOLUTION (ISSI) IS62C1024AL-35TLI IC, SRAM, 1MBIT, 35NS, TSOP-32
ALLIANCE MEMORY AS7C1024B-12TCN SRAM, 1MB, 5V, 12NS, 128KX8, TSOP32
Factory Lead Time:
8 Weeks
8 Weeks
8 Weeks
Mount:
Surface Mount
-
-
Mounting Type:
Surface Mount
Surface Mount
Surface Mount
Package / Case:
32-TFSOP (0.724, 18.40mm Width)
32-TFSOP (0.724, 18.40mm Width)
32-TFSOP (0.724, 18.40mm Width)
Number of Pins:
32
32
32
Memory Types:
Volatile
Volatile
Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
0°C~70°C TA
Packaging:
Tape & Reel (TR)
Tray
Tray
Published:
1996
-
2002
JESD-609 Code:
e4
e3
-
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
-
Voltage - Supply:
4.5V~5.5V
4.5V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
-
Peak Reflow Temperature (Cel):
260
260
-
Number of Functions:
1
1
-
Supply Voltage:
5V
5V
-
Terminal Pitch:
0.5mm
0.5mm
-
Time@Peak Reflow Temperature-Max (s):
30
40
-
Base Part Number:
CY7C109
-
-
Operating Supply Voltage:
5V
5V
5V
Power Supplies:
5V
5V
-
Memory Size:
1Mb 128K x 8
1Mb 128K x 8
1Mb 128K x 8
Number of Ports:
1
1
1
Nominal Supply Current:
80mA
30mA
-
Memory Format:
SRAM
SRAM
SRAM
Memory Interface:
Parallel
Parallel
Parallel
Output Characteristics:
3-STATE
3-STATE
-
Memory Width:
8
-
-
Write Cycle Time - Word, Page:
10ns
35ns
12ns
Address Bus Width:
17b
17b
17b
Density:
1 Mb
1 Mb
1 Mb
Standby Current-Max:
0.003A
-
-
Max Frequency:
100MHz
28MHz
83MHz
I/O Type:
COMMON
COMMON
-
Sync/Async:
Asynchronous
Asynchronous
-
Word Size:
8b
8b
-
Standby Voltage-Min:
2V
2V
-
Radiation Hardening:
No
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lead Free
Surface Mount:
-
YES
-
Usage Level:
-
Industrial grade
-
Pin Count:
-
32
-
Access Time (Max):
-
35 ns
-
Length:
-
8.1mm
-
Width:
-
18.5mm
-
Height:
-
950μm
-
REACH SVHC:
-
No SVHC
No SVHC
Supplier Device Package:
-
-
32-TSOP I (8x18.4)
Max Operating Temperature:
-
-
70°C
Min Operating Temperature:
-
-
0°C
Interface:
-
-
Parallel
Max Supply Voltage:
-
-
5.5V
Min Supply Voltage:
-
-
4.5V
Access Time:
-
-
12ns
CY7C109D-10ZXIT

CY7C109D-10ZXIT

(In Stock: 102)

Cypress Semiconductor Corp

Qty

Unit Price

Ext Price

  • 1

    $0.266808

    $0.27

  • 10

    $0.251706

    $2.52

  • 100

    $0.237458

    $23.75

  • 500

    $0.224017

    $112.01

  • 1000

    $0.211337

    $211.34

Minimum: 1 Multiples: 1

Unit Price: $0.266808

Ext Price: $0.27

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity