CY7C1318SV18-250BZC alternative parts: CY7C1414KV18-250BZXI
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC SRAM 18MBIT 250MHZ 165FBGA | IC SRAM 36MBIT 250MHZ 165FBGA |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 165-LBGA | 165-LBGA |
Number of Pins: | 165 | 165 |
Supplier Device Package: | 165-FBGA (13x15) | - |
Memory Types: | Volatile | Volatile |
Operating Temperature: | 0°C~70°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Max Operating Temperature: | 70°C | - |
Min Operating Temperature: | 0°C | - |
Voltage - Supply: | 1.7V~1.9V | 1.7V~1.9V |
Frequency: | 250MHz | - |
Base Part Number: | CY7C1318 | CY7C1414 |
Interface: | Parallel | - |
Memory Size: | 18Mb 1M x 18 | 36Mb 1M x 36 |
Clock Frequency: | 250MHz | 250MHz |
Memory Format: | SRAM | SRAM |
Memory Interface: | Parallel | Parallel |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Factory Lead Time: | - | 6 Weeks |
Mount: | - | Surface Mount |
Published: | - | 2003 |
JESD-609 Code: | - | e1 |
Number of Terminations: | - | 165 |
ECCN Code: | - | 3A991 |
Terminal Finish: | - | Tin/Silver/Copper (Sn/Ag/Cu) |
Additional Feature: | - | PIPELINED ARCHITECTURE |
Terminal Position: | - | BOTTOM |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Supply Voltage: | - | 1.8V |
Terminal Pitch: | - | 1mm |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Pin Count: | - | 165 |
Operating Supply Voltage: | - | 1.8V |
Supply Voltage-Max (Vsup): | - | 1.9V |
Supply Voltage-Min (Vsup): | - | 1.7V |
Number of Ports: | - | 2 |
Nominal Supply Current: | - | 730mA |
Access Time: | - | 450 ps |
Organization: | - | 1MX36 |
Output Characteristics: | - | 3-STATE |
Memory Width: | - | 36 |
Address Bus Width: | - | 19b |
Density: | - | 36 Mb |
I/O Type: | - | SEPARATE |
Sync/Async: | - | Synchronous |
Word Size: | - | 36b |
Standby Voltage-Min: | - | 1.7V |
Length: | - | 15mm |
Height Seated (Max): | - | 1.4mm |
Radiation Hardening: | - | No |

CY7C1318SV18-250BZC
(In Stock: 23)
Cypress Semiconductor CorpQty
Unit Price
Ext Price
1
$37.277840
$37.28
10
$35.167774
$351.68
100
$33.177145
$3,317.71
500
$31.299193
$15,649.60
1000
$29.527541
$29,527.54
Minimum: 1 Multiples: 1
Unit Price: $37.277840
Ext Price: $37.28
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity