CZHR-12V-S alternative parts: 87439-0900

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CONN HOUSING RECEPT 12POS 1.5MM
CONN HOUSING 9POS 1.5MM W/RAMP
Factory Lead Time:
18 Weeks
9 Weeks
Mount:
Free Hanging
Cable, Free Hanging
Mounting Type:
Free Hanging (In-Line)
-
Contact Finish Mating:
NOT SPECIFIED
-
Contact Materials:
NOT SPECIFIED
-
Packaging:
Bulk
Bulk
Series:
CZH
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Connector Type:
Receptacle
Receptacle, Socket
Number of Positions:
12
-
Color:
Natural
Natural
Number of Rows:
1
1
Fastening Type:
Friction Lock
Ramp
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Contact Type:
Female Socket
-
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
0.059 1.50mm
1.5mm
Total Number of Contacts:
12
-
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
MULTIPLE MATING PARTS AVAILABLE
UL Flammability Code:
94V-0
-
Note:
Contacts Not Included
-
Contact Termination:
Crimp
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Housing Material:
-
Nylon
Body Material:
-
Glass, Nylon, Polyamide
Published:
-
2004
Termination:
-
Crimp
Max Operating Temperature:
-
105°C
Min Operating Temperature:
-
-55°C
Gender:
-
Receptacle
Orientation:
-
Straight
Current Rating:
-
2.5A
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Lead Pitch:
-
1.5mm
Number of Contacts:
-
9
Contact Gender:
-
Female
Body Depth:
-
0.224 inch
Contact Style:
-
SQ PIN-SKT
Body/Shell Style:
-
PLUG
Polarization Key:
-
POLARIZED HOUSING
Contact Pattern:
-
RECTANGULAR
Halogen Free:
-
Low Halogen
Glow Wire Compliant:
-
Non-compliant
Length:
-
14.6mm
Width:
-
3.35mm
REACH SVHC:
-
Unknown
Radiation Hardening:
-
No
CZHR-12V-S

CZHR-12V-S

(In Stock: 38220)

JST Sales America Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.083619

    $0.08

  • 10

    $0.078886

    $0.79

  • 100

    $0.074420

    $7.44

  • 500

    $0.070208

    $35.10

  • 1000

    $0.066234

    $66.23

Minimum: 1 Multiples: 1

Unit Price: $0.083619

Ext Price: $0.08

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity