D175K2K5E alternative parts: 3046L-1-252

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Wirewound Resistors 175watt 2.5K 10% Tubular Ceramic
Res POT 2.5K Ohm 20% 1/8W 1.59mm (40.41 X 5.69 X 6.58mm) Lead Wire
Factory Lead Time:
10 Weeks
8 Weeks
Mount:
Bolt, Chassis Mount
Chassis Mount
Mounting Type:
Chassis Mount
Chassis Mount
Package / Case:
Radial, 3 Lead, Tubular
Module, Wire Leads, Threaded
Terminal Shape:
LUG
-
Number of Pins:
2
-
Packaging:
Bulk
Bulk
Series:
Dividohm®210
-
Published:
2008
2004
Tolerance:
±10%
20%
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
Termination:
Solder Lug
Lead Wire
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
260 ppm/°C
-10001000 ppm/°C
Resistance:
2.5kOhm
2.5kOhm
Max Operating Temperature:
350°C
-
Min Operating Temperature:
25°C
-
Composition:
Wirewound
Potentiometer
HTS Code:
8533.39.00.80
8533.40.80.70
Power Rating:
175W
125mW
Voltage - Rated DC:
3.6kV
-
Max Power Dissipation:
175W
-
Construction:
All-Welded
Sealed
Resistor Type:
POTENTIOMETER
-
Voltage - Rated AC:
21V
-
Working Voltage:
3595V
-
Adjustment Type:
Slide
-
Ganging Number:
1
-
Diameter:
1.126 OD 0.752 ID 28.60mmx19.10mm
-
Length:
8.500 215.90mm
40.41mm
REACH SVHC:
Unknown
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Plating:
-
Silver
Operating Temperature:
-
-55°C~125°C
Depth:
-
5.69mm
Base Part Number:
-
3046L
Military Standard:
-
Not
Termination Style:
-
Wire Leads
Rated Power Dissipation (P):
-
0.125W
Actuator Type:
-
Round Shaft
Size Code:
-
7726
Taper:
-
Linear
Linearity:
-
±5%
Resistance Tolerance:
-
±20%
For Measuring:
-
Linear Position
Linear Range:
-
0 ~ 3.81mm (0 ~ 0.15)
D175K2K5E

D175K2K5E

(In Stock: 8)

Ohmite

Qty

Unit Price

Ext Price

  • 1

    $32.522456

    $32.52

  • 10

    $30.681562

    $306.82

  • 100

    $28.944870

    $2,894.49

  • 500

    $27.306481

    $13,653.24

  • 1000

    $25.760831

    $25,760.83

Minimum: 1 Multiples: 1

Unit Price: $32.522456

Ext Price: $32.52

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity