D175K2K5E alternative parts: D175K2K5

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Wirewound Resistors 175watt 2.5K 10% Tubular Ceramic
Wirewound Resistors 175watt 2.5K 10% Tubular Ceramic
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Bolt, Chassis Mount
Bolt, Chassis Mount
Mounting Type:
Chassis Mount
Chassis Mount
Package / Case:
Radial, 3 Lead, Tubular
Radial, 3 Lead, Tubular
Terminal Shape:
LUG
LUG
Number of Pins:
2
-
Packaging:
Bulk
Bulk
Series:
Dividohm®210
Dividohm®210
Published:
2008
2008
Tolerance:
±10%
±10%
Pbfree Code:
yes
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
Termination:
Solder Lug
Solder Lug
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
260 ppm/°C
260 ppm/°C
Resistance:
2.5kOhm
2.5kOhm
Max Operating Temperature:
350°C
350°C
Min Operating Temperature:
25°C
25°C
Composition:
Wirewound
Wirewound
HTS Code:
8533.39.00.80
8533.39.00.80
Power Rating:
175W
175W
Voltage - Rated DC:
3.6kV
3.6kV
Max Power Dissipation:
175W
175W
Construction:
All-Welded
All-Welded
Resistor Type:
POTENTIOMETER
POTENTIOMETER
Voltage - Rated AC:
21V
-
Working Voltage:
3595V
-
Adjustment Type:
Slide
Slide
Ganging Number:
1
1
Diameter:
1.126 OD 0.752 ID 28.60mmx19.10mm
1.126 OD 0.752 ID 28.60mmx19.10mm
Length:
8.500 215.90mm
8.500 215.90mm
REACH SVHC:
Unknown
Unknown
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Material:
-
Ceramic
Voltage Rated:
-
3.595kV
JESD-609 Code:
-
e0
Terminal Finish:
-
Tin/Lead (Sn/Pb)
D175K2K5E

D175K2K5E

(In Stock: 8)

Ohmite

Qty

Unit Price

Ext Price

  • 1

    $32.522456

    $32.52

  • 10

    $30.681562

    $306.82

  • 100

    $28.944870

    $2,894.49

  • 500

    $27.306481

    $13,653.24

  • 1000

    $25.760831

    $25,760.83

Minimum: 1 Multiples: 1

Unit Price: $32.522456

Ext Price: $32.52

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity