D2F-01F-A1 alternative parts: D2F-01-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Basic / Snap Action Switches Subminiature Basic Switch
OMRON ELECTRONIC COMPONENTS D2F01D Microswitch, SPDT, Solder, 100 mA, 30 VDC
Factory Lead Time:
8 Weeks
10 Weeks
Mount:
Screw, Through Hole
Chassis Mount, Screw, Solder
Mounting Type:
Through Hole, Right Angle
Chassis Mount
Weight:
500mg
500mg
Contact Materials:
Gold
Gold
ElectricalLife:
100,000 Cycles
100,000 Cycles
Operating Temperature:
-25°C~65°C
-25°C~65°C
Packaging:
Tray
Tray
Series:
D2F
D2F
Published:
2004
2003
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Termination:
PC Pin
Solder
ECCN Code:
EAR99
EAR99
HTS Code:
8536.50.70.00
8536.50.70.00
Voltage - Rated DC:
30V
30V
Current Rating (Amps):
100mA DC
100mA DC
Orientation:
Right Angle
Straight
Ingress Protection:
IP40
IP40
Current Rating:
100mA
100mA
Termination Style:
PC Pin
Solder Lug
Body Length or Diameter:
12.8mm
12.8mm
Body Breadth:
6.5 mm
5.8 mm
Actuator Type:
Round (Pin Plunger)
Round (Pin Plunger)
Circuit:
SPDT
SPDT
Switch Function:
On-Mom
On-Mom
Contact Current(DC)-Max:
0.1A
0.1A
Max Voltage Rating (DC):
30V
30V
Mechanical Life:
1,000,000 Cycles
1,000,000 Cycles
Switch Type:
SNAP ACTING/LIMIT SWITCH
SNAP ACTING/LIMIT SWITCH
Operating Force:
75gf
150gf
Contact (DC) Max Rating R Load:
.1A@30VDC
.1A@30VDC
Overtravel:
0.010 (0.25mm)
0.010 (0.25mm)
Differential Travel:
0.005 (0.12mm)
0.005 (0.12mm)
Pretravel:
0.020 (0.5mm)
0.020 (0.5mm)
Operating Position:
0.217 (5.5mm)
0.217 (5.5mm)
Release Force:
5.099gf
20gf
Actuator Travel:
0.75 mm
0.75 mm
Pre-Travel-Max:
0.5 mm
0.5 mm
Features:
Actuator Mounted Left Side
-
Body Height:
5.8mm
6.5mm
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Package / Case:
-
100
Contact Current Rating:
-
100mA
REACH SVHC:
-
Unknown
D2F-01F-A1

D2F-01F-A1

(In Stock: 379)

Omron Electronics Inc-EMC Div

Qty

Unit Price

Ext Price

  • 1

    $0.385754

    $0.39

  • 10

    $0.363919

    $3.64

  • 100

    $0.343320

    $34.33

  • 500

    $0.323886

    $161.94

  • 1000

    $0.305553

    $305.55

Minimum: 1 Multiples: 1

Unit Price: $0.385754

Ext Price: $0.39

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity