D38999/20FE6AB alternative parts: CTVP00RW-11-98S-LC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Circular MIL Spec Connector 6P WL MNT PIN SZ 17
AMPHENOL CTVP00RW-11-98S-LC Circular Connector
Factory Lead Time:
16 Weeks
5 Weeks
Contact Plating:
Gold
Gold
Mount:
Wall
Wall
Mounting Type:
Panel Mount
Panel Mount
Mounting Feature:
Flange
Flange
Contact Shape:
Circular
Circular
Shell Material:
Aluminum
Composite
Body Material:
Aluminium
-
Contact Materials:
Copper
-
Contact Sizes:
12
20
Operating Temperature:
-65°C~200°C
-65°C~175°C
Packaging:
Bulk
Bulk
Series:
Military, MIL-DTL-38999 Series III, Tri-Start™ TV
MIL-DTL-38999 Series III, Tri-Start™ TV
Published:
2006
2006
JESD-609 Code:
e4
-
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Connector Type:
Receptacle Housing
Receptacle Housing
Type:
For Male Pins
For Female Sockets
Number of Positions:
6
6
Gender:
Receptacle
Receptacle
Fastening Type:
Threaded
Threaded
MIL Conformance:
YES
YES
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
YES
Contact Type:
Crimp
Crimp
Total Number of Contacts:
6
6
Orientation:
B
N (Normal)
Shielding:
Shielded
Shielded
Ingress Protection:
Environment Resistant
Environment Resistant
Military Standard:
MIL-DTL-38999
-
Shell Finish:
Electroless Nickel
Cadmium
Shell Size - Insert:
17-6
11-98
Housing Color:
Silver
Olive Drab
Empty Shell:
YES
YES
Note:
Contacts Not Included
Contacts Not Included
Plating:
Electroless Nickel
-
Body Plating:
Electroless Nickel
-
Shell Size, MIL:
E
-
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
ECCN Code:
-
EAR99
Additional Feature:
-
TRI-START, STANDARD: MIL-DTL-38999
Option:
-
GENERAL PURPOSE
Environmental Characteristics:
-
CORROSION RESISTANT
D38999/20FE6AB

D38999/20FE6AB

(In Stock: 2953)

Amphenol Aerospace Operations

Qty

Unit Price

Ext Price

  • 1

    $174.250107

    $174.25

  • 10

    $164.386893

    $1,643.87

  • 100

    $155.081975

    $15,508.20

  • 500

    $146.303750

    $73,151.88

  • 1000

    $138.022406

    $138,022.41

Minimum: 1 Multiples: 1

Unit Price: $174.250107

Ext Price: $174.25

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity