D38999/20TH35JA alternative parts: D38999/20FC35BA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CONN RCPT FMALE 100POS GOLD CRMP | Circular MIL Spec Connector |
Factory Lead Time: | 10 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Flanges, Panel | - |
Mounting Type: | Panel Mount | - |
Mounting Feature: | Flange | - |
Number of Pins: | 100 | - |
Shell Material: | Aluminum | Aluminum |
Contact Finish Mating: | Gold | - |
Contact Materials: | Copper Alloy | - |
Operating Temperature: | -65°C~175°C | - |
Packaging: | Bulk | - |
Series: | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - |
Part Status: | Active | - |
Termination: | Crimp | - |
Connector Type: | Receptacle, Female Sockets | - |
Number of Positions: | 100 | 22 Position |
Max Operating Temperature: | 175°C | - |
Min Operating Temperature: | -65°C | - |
Applications: | Aviation, Marine, Military | - |
Fastening Type: | Threaded | - |
Orientation: | A | - |
Shielding: | Shielded | - |
Ingress Protection: | Environment Resistant | - |
Shell Finish: | Durmalon™ | - |
Shell Size - Insert: | 23-35 | - |
Shell Size, MIL: | H | - |
Features: | Shielded | - |
Contact Finish Thickness - Mating: | 100.0μin 2.54μm | - |
RoHS Status: | ROHS3 Compliant | - |
Ratings: | Environment Resistant | - |
Insert Arrangement: | - | 13-35 |
Shell Sizes: | - | 13 |
Shell Style#: | - | Wall Mount |
MIL Type: | - | MIL-DTL-38999 III |
Mounting Styles: | - | Panel |
Factory Pack QuantityFactory Pack Quantity: | - | 1 |
Current Rating: | - | 5 A |
Termination Style: | - | Crimp |
Contact Gender: | - | Without Socket Contacts |
Shell Plating: | - | Nickel |
Product: | - | Receptacles |

D38999/20TH35JA
(In Stock: 870)
Amphenol Aerospace OperationsQty
Unit Price
Ext Price
1
$868.454617
$868.45
10
$819.296808
$8,192.97
100
$772.921517
$77,292.15
500
$729.171243
$364,585.62
1000
$687.897399
$687,897.40
Minimum: 1 Multiples: 1
Unit Price: $868.454617
Ext Price: $868.45
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools