D38999/20WE35SD alternative parts: D38999/24FE35SD, TVP00RW-17-35P

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Circular MIL Spec Connector 55P RCPT SZ 17 SKT WL MNT
Circular MIL Spec Connector 55P SKT CRIMP RCPT JAM NUT R/MT w/seal
AMPHENOL TVP00RW-17-35P Circular Connector
Factory Lead Time:
16 Weeks
16 Weeks
16 Weeks
Mount:
Flanges, Panel, Wall
Bulkhead, Front Side Nut, Jam Nut, Panel
Flanges, Panel, Wall
Mounting Type:
Panel Mount
Panel Mount
Panel Mount
Mounting Feature:
Flange
Bulkhead - Front Side Nut
Flange
Shell Material:
Aluminum
Aluminum
Aluminum
Contact Finish Mating:
Gold
Gold
Gold
Contact Materials:
Copper Alloy
Copper Alloy
Copper Alloy
Operating Temperature:
-65°C~175°C
-65°C~200°C
-65°C~175°C
Packaging:
Bulk
Bulk
Bulk
Series:
Military, MIL-DTL-38999 Series III, Tri-Start™ TV
Military, MIL-DTL-38999 Series III, Tri-Start™ TV
MIL-DTL-38999 Series III, Tri-Start™ TV
Published:
2004
2001
2004
JESD-609 Code:
e4
e4
-
Pbfree Code:
no
no
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Termination:
Crimp
Crimp
Crimp
Connector Type:
Receptacle, Female Sockets
Receptacle, Female Sockets
Receptacle, Male Pins
Number of Positions:
55
55
55
Color:
Olive Drab
Silver
Olive Drab
Applications:
Aerospace, Aviation, Military
Aerospace, Aviation, Military
Aviation, Marine, Military
Fastening Type:
Threaded
Threaded
Threaded
MIL Conformance:
YES
YES
YES
DIN Conformance:
NO
NO
NO
IEC Conformance:
NO
NO
NO
Filter Feature:
NO
NO
YES
Mixed Contacts:
NO
NO
NO
Total Number of Contacts:
55
55
55
Orientation:
D
D
N (Normal)
Shielding:
Shielded
Shielded
Shielded
Ingress Protection:
Environment Resistant
Environment Resistant
Environment Resistant
Current Rating:
5A
5A
5A
Military Standard:
MIL-DTL-38999
MIL-DTL-38999
MIL-DTL-38999
Shell Finish:
Olive Drab Cadmium
Electroless Nickel
Olive Drab Cadmium
Shell Size - Insert:
17-35
17-35
17-35
Contact Gender:
Female
Female
Male
Empty Shell:
NO
NO
NO
Contact Style:
Socket
Socket
-
Plating:
Cadmium
Electroless Nickel
-
Shell Size, MIL:
E
E
-
Contact Finish Thickness - Mating:
50.0μin 1.27μm
50.0μin 1.27μm
50.0μin 1.27μm
Radiation Hardening:
No
No
No
RoHS Status:
Non-RoHS Compliant
Non-RoHS Compliant
Non-RoHS Compliant
Ratings:
Environment Resistant
Environment Resistant
Environment Resistant
Insert Material:
-
-
Thermoplastic
Body Material:
-
-
Aluminium
Voltage Rated:
-
-
550V
Gender:
-
-
Receptacle
Option:
-
-
GENERAL PURPOSE
Depth:
-
-
33.7mm
Backshell Type:
-
-
SOLID
Environmental Characteristics:
-
-
CORROSION RESISTANT; MOISTURE RESISTANT
Body Plating:
-
-
Cadmium
Length:
-
-
32.74mm
REACH SVHC:
-
-
No SVHC
D38999/20WE35SD

D38999/20WE35SD

(In Stock: 2168)

Amphenol Aerospace Operations

Qty

Unit Price

Ext Price

  • 1

    $284.710246

    $284.71

  • 10

    $268.594572

    $2,685.95

  • 100

    $253.391105

    $25,339.11

  • 500

    $239.048213

    $119,524.11

  • 1000

    $225.517182

    $225,517.18

Minimum: 1 Multiples: 1

Unit Price: $284.710246

Ext Price: $284.71

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity